Bourns, Inc. Fixed Inductors SRR3011-680YL

Description
68µH Shielded Wirewound Inductor 220mA 2.25Ohm Max Nonstandard
Request a Quote Datasheet
Description
68µH Shielded Wirewound Inductor 220mA 2.25Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR3011-680YL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR3011-680YL-ND
Fixed Inductors SRR3011-680YL-ND
68µH Shielded Wirewound Inductor 220mA 2.25Ohm Max Nonstandard

68µH Shielded Wirewound Inductor 220mA 2.25Ohm Max Nonstandard

Buy Now Datasheet
SMD 68UH 220MA 2.25OHM Inductor and Choke - 71-SRR3011-680YL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68UH 220MA 2.25OHM Inductor and Choke
71-SRR3011-680YL
SMD 68UH 220MA 2.25OHM Inductor and Choke 71-SRR3011-680YL
FIXED IND 68UH 220MA 2.25OHM SMD Product overview: SRR3011-680YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 220MA, 2.25OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 220MA, 2.25OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR3011-680YL can be used for catalog matching and distributor lookup.

FIXED IND 68UH 220MA 2.25OHM SMD Product overview: SRR3011-680YL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 220MA, 2.25OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 220MA, 2.25OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR3011-680YL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273350-SRR3011-680YL
Inductors, Coils, Chokes - Fixed Inductors 1273350-SRR3011-680YL
Win Source Part Number: 1273350-SRR3011-680Y L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR3011 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 68 µH Height - Seated (Max): 0.051" (1.30mm) Standard Package: 1,200 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 14 @ 2.52MHz Frequency - Self Resonant: 15MHz Package / Case: Nonstandard DC Resistance (DCR): 2.25Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 220 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Base Product Number: SRR3011 Current - Saturation (Isat): 180mA

Win Source Part Number: 1273350-SRR3011-680YL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR3011
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 68 µH
Height - Seated (Max): 0.051" (1.30mm)
Standard Package: 1,200
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 14 @ 2.52MHz
Frequency - Self Resonant: 15MHz
Package / Case: Nonstandard
DC Resistance (DCR): 2.25Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 220 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Base Product Number: SRR3011
Current - Saturation (Isat): 180mA

Buy Now Datasheet
Inductor, Shielded, 68Uh, 180Ma, Smd; Inductance Bourns - 61J9118 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 68Uh, 180Ma, Smd; Inductance Bourns
61J9118
Inductor, Shielded, 68Uh, 180Ma, Smd; Inductance Bourns 61J9118
INDUCTOR, SHIELDED, 68UH, 180MA, SMD; Inductance:68µH; RMS Current (Irms):220mA; Inductor Construction:Shielde d; Saturation Current (Isat):180mA; Product Range:SRR3011 Series; Inductor Case / Package:-; DC Resistance Max:2.25ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 68UH, 180MA, SMD; Inductance:68µH; RMS Current (Irms):220mA; Inductor Construction:Shielded; Saturation Current (Isat):180mA; Product Range:SRR3011 Series; Inductor Case / Package:-; DC Resistance Max:2.25ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR3011-680YL-ND 71-SRR3011-680YL 1273350-SRR3011-680YL 61J9118
Product Name Fixed Inductors SMD 68UH 220MA 2.25OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, Shielded, 68Uh, 180Ma, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - UT2020-001 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 9000 to 300 microH
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-1R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers