Bourns, Inc. Fixed Inductors - SRR1280-220M SRR1280-220M

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1258841-SRR1280-220M Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 22μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 4.1A Frequency - Self Resonant: 11MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 38.6mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.bourns.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.315" (8.00mm) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Family Part Number: SRR1280 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) Q at Freq: 20 at 2.52MHz Current Rating (Amps): 4.3A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1258841-SRR1280-220M Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 22μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 4.1A Frequency - Self Resonant: 11MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 38.6mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.bourns.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.315" (8.00mm) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Family Part Number: SRR1280 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) Q at Freq: 20 at 2.52MHz Current Rating (Amps): 4.3A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR1280-220M - 1258841-SRR1280-220M - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - SRR1280-220M
1258841-SRR1280-220M
Fixed Inductors - SRR1280-220M 1258841-SRR1280-220M
Manufacturer: Bourns Inc. Win Source Part Number: 1258841-SRR1280-220M Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 22μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 4.1A Frequency - Self Resonant: 11MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 38.6mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.bourns.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.315" (8.00mm) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Family Part Number: SRR1280 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) Q at Freq: 20 at 2.52MHz Current Rating (Amps): 4.3A Inductance Frequency - Test: 100kHz

Manufacturer: Bourns Inc.
Win Source Part Number: 1258841-SRR1280-220M
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 22μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 4.1A
Frequency - Self Resonant: 11MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 38.6mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.bourns.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.315" (8.00mm)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Family Part Number: SRR1280
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
Q at Freq: 20 at 2.52MHz
Current Rating (Amps): 4.3A
Inductance Frequency - Test: 100kHz

Buy Now
Fixed Inductors - SRR1280-220MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1280-220MCT-ND
Fixed Inductors SRR1280-220MCT-ND
22µH Shielded Wirewound Inductor 4.3A 38.6mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 4.3A 38.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1280-220MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1280-220MTR-ND
Fixed Inductors SRR1280-220MTR-ND
22µH Shielded Wirewound Inductor 4.3A 38.6mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 4.3A 38.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1280-220MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1280-220MDKR-ND
Fixed Inductors SRR1280-220MDKR-ND
22µH Shielded Wirewound Inductor 4.3A 38.6mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 4.3A 38.6mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 6934656 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
6934656
Surface Mount Inductors 6934656
Bourns SRR1280-220M

Bourns SRR1280-220M

Supplier's Site
Surface Mount Inductors - 6934656P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
6934656P
Surface Mount Inductors 6934656P
Bourns SRR1280-220M

Bourns SRR1280-220M

Supplier's Site
Surface Mount Inductors - 1727183 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1727183
Surface Mount Inductors 1727183
Bourns SRR1280-220M

Bourns SRR1280-220M

Supplier's Site
SMD 22UH 4.3A 38.6MOHM Inductor and Choke - 71-SRR1280-220M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 4.3A 38.6MOHM Inductor and Choke
71-SRR1280-220M
SMD 22UH 4.3A 38.6MOHM Inductor and Choke 71-SRR1280-220M
FIXED IND 22UH 4.3A 38.6MOHM SMD Product overview: SRR1280-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 4.3A, 38.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 4.3A, 38.6MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1280-220M can be used for catalog matching and distributor lookup.

FIXED IND 22UH 4.3A 38.6MOHM SMD Product overview: SRR1280-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 4.3A, 38.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 4.3A, 38.6MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1280-220M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
SRR1280-220M
Inductors/Coils/Transformers >> Power Inductors SRR1280-220M
22uH ±20% 4.1A SMD,12.5x12.5mm Power Inductors ROHS

22uH ±20% 4.1A SMD,12.5x12.5mm Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors - SRR1280-220M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRR1280-220M
Fixed Inductors SRR1280-220M
FIXED IND 22UH 4.3A 38.6MOHM SMD

FIXED IND 22UH 4.3A 38.6MOHM SMD

Supplier's Site Datasheet
Inductor, Shielded, 22Uh, 4.1A, Smd; Inductance Bourns - 07W8494 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 22Uh, 4.1A, Smd; Inductance Bourns
07W8494
Inductor, Shielded, 22Uh, 4.1A, Smd; Inductance Bourns 07W8494
INDUCTOR, SHIELDED, 22UH, 4.1A, SMD; Inductance:22µH; RMS Current (Irms):4.3A; Inductor Construction:Shielde d; Saturation Current (Isat):4.1A; Product Range:SRR1280 Series; Inductor Case / Package:-; DC Resistance Max:0.0386ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 22UH, 4.1A, SMD; Inductance:22µH; RMS Current (Irms):4.3A; Inductor Construction:Shielded; Saturation Current (Isat):4.1A; Product Range:SRR1280 Series; Inductor Case / Package:-; DC Resistance Max:0.0386ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 22Uh, 4.1A, Smd, Full Reel; Inductance Bourns - 33M0102 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 22Uh, 4.1A, Smd, Full Reel; Inductance Bourns
33M0102
Inductor, Shielded, 22Uh, 4.1A, Smd, Full Reel; Inductance Bourns 33M0102
INDUCTOR, SHIELDED, 22UH, 4.1A, SMD, FULL REEL; Inductance:22µH; RMS Current (Irms):4.3A; Inductor Construction:Shielde d; Saturation Current (Isat):4.1A; Product Range:SRR1280 Series; Inductor Case / Package:-; Product Length:12.5mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 22UH, 4.1A, SMD, FULL REEL; Inductance:22µH; RMS Current (Irms):4.3A; Inductor Construction:Shielded; Saturation Current (Isat):4.1A; Product Range:SRR1280 Series; Inductor Case / Package:-; Product Length:12.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Inductor, 22Uh, 4.3A, Shielded; Inductance Bourns - 99AC4430 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 22Uh, 4.3A, Shielded; Inductance Bourns
99AC4430
Power Inductor, 22Uh, 4.3A, Shielded; Inductance Bourns 99AC4430
POWER INDUCTOR, 22UH, 4.3A, SHIELDED; Inductance:22µH; RMS Current (Irms):4.3A; Inductor Construction:Shielde d; Saturation Current (Isat):4.1A; Product Range:SRR1280 Series; Power Inductor Case:12.5mm x 12.5mm x 7.5mm; DC Resistance RoHS Compliant: Yes

POWER INDUCTOR, 22UH, 4.3A, SHIELDED; Inductance:22µH; RMS Current (Irms):4.3A; Inductor Construction:Shielded; Saturation Current (Isat):4.1A; Product Range:SRR1280 Series; Power Inductor Case:12.5mm x 12.5mm x 7.5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1258841-SRR1280-220M SRR1280-220MCT-ND 6934656 6934656P 1727183 71-SRR1280-220M SRR1280-220M SRR1280-220M 07W8494 33M0102
Product Name Fixed Inductors - SRR1280-220M Fixed Inductors Surface Mount Inductors Surface Mount Inductors Surface Mount Inductors SMD 22UH 4.3A 38.6MOHM Inductor and Choke Inductors/Coils/Transformers >> Power Inductors Fixed Inductors Inductor, Shielded, 22Uh, 4.1A, Smd; Inductance Bourns Inductor, Shielded, 22Uh, 4.1A, Smd, Full Reel; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound Wirewound Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite Ferrite; Ferrite Ferrite Ferrite; Ferrite
Application RF Choke Power Choke
Inductance Range 22 microH 22 microH 22 microH 22 microH 22 microH 22 microH 22 microH 22 microH 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1339831-DKIL-0246-2001 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.0060 ohms
View Details
Specs
Application RF Choke
View Details
Power Inductors - 2-1676963-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 330 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details