FIXED IND 18UH 4.2A 36 MOHM SMD Product overview: SRR1260A-180M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 4.2A, 36 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 4.2A, 36 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1260A-180M can be used for catalog matching and distributor lookup.
18µH Shielded Wirewound Inductor 4.2A 36mOhm Max Nonstandard
18µH Shielded Wirewound Inductor 4.2A 36mOhm Max Nonstandard
18µH Shielded Wirewound Inductor 4.2A 36mOhm Max Nonstandard
Win Source Part Number: 1273424-SRR1260A-180
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1260A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 18 µH
Height - Seated (Max): 0.256" (6.50mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 28 @ 2.52MHz
Frequency - Self Resonant: 15.5MHz
Package / Case: Nonstandard
DC Resistance (DCR): 36mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.2 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR1260A-180M,SRR126
Base Product Number: SRR1260A
Current - Saturation (Isat): 3.9A
Surface Mount Power Inductor, AEC-Q200 SRR1260A Series, 18 H, 20%, Shielded, 0.036 ohm, 4.2 A RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRR1260A-180M | SRR1260A-180MDKR-ND | 1273424-SRR1260A-180M | 87X9453 |
| Product Name | SMD 18UH 4.2A 36 MOHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | Surface Mount Power Inductor, Aec-Q200 Srr1260A Series, 18 H, 20%, Shielded, 0.036 Ohm, 4.2 A Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | |
| Inductance Range | 18 microH | 18 microH |