Bourns, Inc. Fixed Inductors - SRR1260-470M SRR1260-470M

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1258839-SRR1260-470M Series: SRR1260 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Current Rating: 2.6A Shielding: Shielded Inductance: 47μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 2.5A Q @ Freq: 22 @ 2.52MHz Frequency - Self Resonant: 7.63MHz Test Frequency: 100kHz Size: 0.492" L x 0.492" W (12.50mm x 12.50mm) Family Name: SRR1260 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 86 mOhm Max Manufacturer Homepage: www.bourns.com Height - Seated (Maximum): 0.256" (6.50mm) Alternative Parts (Cross-Reference): 3631B470LL; ML612PNB473MLN; 3631D470MT; Introduction Date: August 26, 2003 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1258839-SRR1260-470M Series: SRR1260 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Current Rating: 2.6A Shielding: Shielded Inductance: 47μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 2.5A Q @ Freq: 22 @ 2.52MHz Frequency - Self Resonant: 7.63MHz Test Frequency: 100kHz Size: 0.492" L x 0.492" W (12.50mm x 12.50mm) Family Name: SRR1260 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 86 mOhm Max Manufacturer Homepage: www.bourns.com Height - Seated (Maximum): 0.256" (6.50mm) Alternative Parts (Cross-Reference): 3631B470LL; ML612PNB473MLN; 3631D470MT; Introduction Date: August 26, 2003 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - SRR1260-470M
1258839-SRR1260-470M
Fixed Inductors - SRR1260-470M 1258839-SRR1260-470M
Manufacturer: Bourns Inc. Win Source Part Number: 1258839-SRR1260-470M Series: SRR1260 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Current Rating: 2.6A Shielding: Shielded Inductance: 47μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 2.5A Q @ Freq: 22 @ 2.52MHz Frequency - Self Resonant: 7.63MHz Test Frequency: 100kHz Size: 0.492" L x 0.492" W (12.50mm x 12.50mm) Family Name: SRR1260 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 86 mOhm Max Manufacturer Homepage: www.bourns.com Height - Seated (Maximum): 0.256" (6.50mm) Alternative Parts (Cross-Reference): 3631B470LL; ML612PNB473MLN; 3631D470MT; Introduction Date: August 26, 2003 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 1258839-SRR1260-470M
Series: SRR1260
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 125°C
Package: Nonstandard
Current Rating: 2.6A
Shielding: Shielded
Inductance: 47μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 2.5A
Q @ Freq: 22 @ 2.52MHz
Frequency - Self Resonant: 7.63MHz
Test Frequency: 100kHz
Size: 0.492" L x 0.492" W (12.50mm x 12.50mm)
Family Name: SRR1260
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 86 mOhm Max
Manufacturer Homepage: www.bourns.com
Height - Seated (Maximum): 0.256" (6.50mm)
Alternative Parts (Cross-Reference): 3631B470LL; ML612PNB473MLN; 3631D470MT;
Introduction Date: August 26, 2003
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fixed Inductors - SRR1260-470MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260-470MTR-ND
Fixed Inductors SRR1260-470MTR-ND
47µH Shielded Wirewound Inductor 2.6A 86mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 2.6A 86mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1260-470MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260-470MCT-ND
Fixed Inductors SRR1260-470MCT-ND
47µH Shielded Wirewound Inductor 2.6A 86mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 2.6A 86mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1260-470MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260-470MDKR-ND
Fixed Inductors SRR1260-470MDKR-ND
47µH Shielded Wirewound Inductor 2.6A 86mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 2.6A 86mOhm Max Nonstandard

Buy Now Datasheet
SMD 47UH 2.6A 86 MOHM Inductor and Choke - 71-SRR1260-470M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 2.6A 86 MOHM Inductor and Choke
71-SRR1260-470M
SMD 47UH 2.6A 86 MOHM Inductor and Choke 71-SRR1260-470M
FIXED IND 47UH 2.6A 86 MOHM SMD Product overview: SRR1260-470M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 2.6A, 86 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 2.6A, 86 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1260-470M can be used for catalog matching and distributor lookup.

FIXED IND 47UH 2.6A 86 MOHM SMD Product overview: SRR1260-470M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 2.6A, 86 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 2.6A, 86 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1260-470M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRR1260-470M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRR1260-470M
Fixed Inductors SRR1260-470M
FIXED IND 47UH 2.6A 86 MOHM SMD

FIXED IND 47UH 2.6A 86 MOHM SMD

Supplier's Site Datasheet
Inductor, Shielded, 47Uh, 2.5A, Smd, Full Reel; Inductance Bourns - 02J3139 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 47Uh, 2.5A, Smd, Full Reel; Inductance Bourns
02J3139
Inductor, Shielded, 47Uh, 2.5A, Smd, Full Reel; Inductance Bourns 02J3139
INDUCTOR, SHIELDED, 47UH, 2.5A, SMD, FULL REEL; Inductance:47µH; RMS Current (Irms):2.6A; Inductor Construction:Shielde d; Saturation Current (Isat):2.5A; Product Range:SRR1260 Series; Inductor Case / Package:-; Product Length:12.5mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 47UH, 2.5A, SMD, FULL REEL; Inductance:47µH; RMS Current (Irms):2.6A; Inductor Construction:Shielded; Saturation Current (Isat):2.5A; Product Range:SRR1260 Series; Inductor Case / Package:-; Product Length:12.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shld, 47Uh, 2.6A, Pwr, 0.2; Inductance Bourns - 74AC1966 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, 47Uh, 2.6A, Pwr, 0.2; Inductance Bourns
74AC1966
Inductor, Shld, 47Uh, 2.6A, Pwr, 0.2; Inductance Bourns 74AC1966
INDUCTOR, SHLD, 47UH, 2.6A, PWR, 0.2; Inductance:47µH; RMS Current (Irms):2.6A; Inductor Construction:Shielde d; Saturation Current (Isat):2.5A; Product Range:SRR1260 Series; Power Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, SHLD, 47UH, 2.6A, PWR, 0.2; Inductance:47µH; RMS Current (Irms):2.6A; Inductor Construction:Shielded; Saturation Current (Isat):2.5A; Product Range:SRR1260 Series; Power Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1258839-SRR1260-470M SRR1260-470MTR-ND 71-SRR1260-470M SRR1260-470M 02J3139
Product Name Fixed Inductors - SRR1260-470M Fixed Inductors SMD 47UH 2.6A 86 MOHM Inductor and Choke Fixed Inductors Inductor, Shielded, 47Uh, 2.5A, Smd, Full Reel; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1EGTTP121PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.5000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Specs
Application RF Choke
View Details
1500uH 4A Inductor and Choke - 839-DFKH-22-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1500 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers