Bourns, Inc. Fixed Inductors SRR1260-221K

Description
220µH Shielded Wirewound Inductor 1.38A 380mOhm Max Nonstandard
Request a Quote Datasheet
Description
220µH Shielded Wirewound Inductor 1.38A 380mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR1260-221KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260-221KTR-ND
Fixed Inductors SRR1260-221KTR-ND
220µH Shielded Wirewound Inductor 1.38A 380mOhm Max Nonstandard

220µH Shielded Wirewound Inductor 1.38A 380mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1260-221KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260-221KCT-ND
Fixed Inductors SRR1260-221KCT-ND
220µH Shielded Wirewound Inductor 1.38A 380mOhm Max Nonstandard

220µH Shielded Wirewound Inductor 1.38A 380mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1260-221KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1260-221KDKR-ND
Fixed Inductors SRR1260-221KDKR-ND
220µH Shielded Wirewound Inductor 1.38A 380mOhm Max Nonstandard

220µH Shielded Wirewound Inductor 1.38A 380mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 6934615 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
6934615
Surface Mount Inductors 6934615
Bourns SRR1260-221K

Bourns SRR1260-221K

Supplier's Site
Surface Mount Inductors - 6934615P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
6934615P
Surface Mount Inductors 6934615P
Bourns SRR1260-221K

Bourns SRR1260-221K

Supplier's Site
Surface Mount Inductors - 1729759 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1729759
Surface Mount Inductors 1729759
Bourns SRR1260-221K

Bourns SRR1260-221K

Supplier's Site
Fixed Inductors - SRR1260-221K - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRR1260-221K
Fixed Inductors SRR1260-221K
FIXED IND 220UH 1.38A 380MOHM SM

FIXED IND 220UH 1.38A 380MOHM SM

Supplier's Site Datasheet
Inductor, Power, 220Uh, 1.38A, 10%, Full Reel; Inductance Bourns - 33M0077 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Power, 220Uh, 1.38A, 10%, Full Reel; Inductance Bourns
33M0077
Inductor, Power, 220Uh, 1.38A, 10%, Full Reel; Inductance Bourns 33M0077
INDUCTOR, POWER, 220UH, 1.38A, 10%, FULL REEL; Inductance:220µH; RMS Current (Irms):1.38A; Inductor Construction:Shielde d; Saturation Current (Isat):1.3A; Product Range:SRR1260 Series; Inductor Case / Package:-; Product Length:12.5mmRoHS Compliant: Yes

INDUCTOR, POWER, 220UH, 1.38A, 10%, FULL REEL; Inductance:220µH; RMS Current (Irms):1.38A; Inductor Construction:Shielded; Saturation Current (Isat):1.3A; Product Range:SRR1260 Series; Inductor Case / Package:-; Product Length:12.5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 220Uh, 1.3A, Smd; Inductance Bourns - 04P2019 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 220Uh, 1.3A, Smd; Inductance Bourns
04P2019
Inductor, Shielded, 220Uh, 1.3A, Smd; Inductance Bourns 04P2019
INDUCTOR, SHIELDED, 220UH, 1.3A, SMD; Inductance:220µH; RMS Current (Irms):1.38A; Inductor Construction:Shielde d; Saturation Current (Isat):1.3A; Product Range:SRR1260 Series; Inductor Case / Package:-; DC Resistance Max:0.38ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 220UH, 1.3A, SMD; Inductance:220µH; RMS Current (Irms):1.38A; Inductor Construction:Shielded; Saturation Current (Isat):1.3A; Product Range:SRR1260 Series; Inductor Case / Package:-; DC Resistance Max:0.38ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR1260-221KTR-ND 6934615 6934615P SRR1260-221K 33M0077 04P2019
Product Name Fixed Inductors Surface Mount Inductors Surface Mount Inductors Fixed Inductors Inductor, Power, 220Uh, 1.38A, 10%, Full Reel; Inductance Bourns Inductor, Shielded, 220Uh, 1.3A, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT-8109-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details