Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRR1240-1R5Y

Description
Win Source Part Number: 1273467-SRR1240-1R5Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1240 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1.5 µH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 800 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 16 @ 7.96MHz Frequency - Self Resonant: 80MHz Package / Case: Nonstandard DC Resistance (DCR): 9.5mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 9.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: 118-SRR1240-1R5YTR,S RR1240-1R5Y,118-SRR1 240-1R5YCT,118-SRR12 40-1R5YDKR Base Product Number: SRR1240 Current - Saturation (Isat): 9A
Request a Quote Datasheet
Description
Win Source Part Number: 1273467-SRR1240-1R5Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1240 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1.5 µH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 800 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 16 @ 7.96MHz Frequency - Self Resonant: 80MHz Package / Case: Nonstandard DC Resistance (DCR): 9.5mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 9.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: 118-SRR1240-1R5YTR,S RR1240-1R5Y,118-SRR1 240-1R5YCT,118-SRR12 40-1R5YDKR Base Product Number: SRR1240 Current - Saturation (Isat): 9A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273467-SRR1240-1R5Y
Inductors, Coils, Chokes - Fixed Inductors 1273467-SRR1240-1R5Y
Win Source Part Number: 1273467-SRR1240-1R5Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1240 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1.5 µH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 800 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 16 @ 7.96MHz Frequency - Self Resonant: 80MHz Package / Case: Nonstandard DC Resistance (DCR): 9.5mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 9.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: 118-SRR1240-1R5YTR,S RR1240-1R5Y,118-SRR1 240-1R5YCT,118-SRR12 40-1R5YDKR Base Product Number: SRR1240 Current - Saturation (Isat): 9A

Win Source Part Number: 1273467-SRR1240-1R5Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1240
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 1.5 µH
Height - Seated (Max): 0.177" (4.50mm)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 16 @ 7.96MHz
Frequency - Self Resonant: 80MHz
Package / Case: Nonstandard
DC Resistance (DCR): 9.5mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 9.2 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: 118-SRR1240-1R5YTR,SRR1240-1R5Y,118-SRR1240-1R5YCT,118-SRR1240-1R5YDKR
Base Product Number: SRR1240
Current - Saturation (Isat): 9A

Buy Now Datasheet
Fixed Inductors - 118-SRR1240-1R5YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1240-1R5YCT-ND
Fixed Inductors 118-SRR1240-1R5YCT-ND
1.5µH Shielded Wirewound Inductor 9.2A 9.5mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 9.2A 9.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR1240-1R5YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1240-1R5YTR-ND
Fixed Inductors 118-SRR1240-1R5YTR-ND
1.5µH Shielded Wirewound Inductor 9.2A 9.5mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 9.2A 9.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR1240-1R5YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1240-1R5YDKR-ND
Fixed Inductors 118-SRR1240-1R5YDKR-ND
1.5µH Shielded Wirewound Inductor 9.2A 9.5mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 9.2A 9.5mOhm Max Nonstandard

Buy Now Datasheet
SMD 1.5UH 9.2A 9.5MOHM Inductor and Choke - 71-SRR1240-1R5Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 9.2A 9.5MOHM Inductor and Choke
71-SRR1240-1R5Y
SMD 1.5UH 9.2A 9.5MOHM Inductor and Choke 71-SRR1240-1R5Y
FIXED IND 1.5UH 9.2A 9.5MOHM SMD Product overview: SRR1240-1R5Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 9.2A, 9.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 9.2A, 9.5MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1240-1R5Y can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 9.2A 9.5MOHM SMD Product overview: SRR1240-1R5Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 9.2A, 9.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 9.2A, 9.5MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1240-1R5Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1273467-SRR1240-1R5Y 118-SRR1240-1R5YCT-ND 71-SRR1240-1R5Y
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 1.5UH 9.2A 9.5MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0100 ohms
View Details
2 suppliers
Fixed Inductors - 2019-MHL1ECTTP18NJCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
View Details
Common Mode Chokes - 486-3-137-421-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-3N8 0402DC-3N8XJRW , 0402DC-3N8XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details