Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRR1210A-220M

Description
Win Source Part Number: 1273480-SRR1210A-220 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1210A Package: Tape & Reel Shielding: Shielded Inductance: 22 µH Height - Seated (Max): 0.394" (10.00mm) Standard Package: 250 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 16 @ 2.52MHz Frequency - Self Resonant: 8MHz Package / Case: Nonstandard DC Resistance (DCR): 38mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5.2 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR1210A-220MTR,SRR1 210A-220MDKR,SRR1210 A-220MCT Base Product Number: SRR1210A Current - Saturation (Isat): 4.5A
Request a Quote Datasheet
Description
Win Source Part Number: 1273480-SRR1210A-220 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1210A Package: Tape & Reel Shielding: Shielded Inductance: 22 µH Height - Seated (Max): 0.394" (10.00mm) Standard Package: 250 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 16 @ 2.52MHz Frequency - Self Resonant: 8MHz Package / Case: Nonstandard DC Resistance (DCR): 38mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5.2 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR1210A-220MTR,SRR1 210A-220MDKR,SRR1210 A-220MCT Base Product Number: SRR1210A Current - Saturation (Isat): 4.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273480-SRR1210A-220M
Inductors, Coils, Chokes - Fixed Inductors 1273480-SRR1210A-220M
Win Source Part Number: 1273480-SRR1210A-220 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1210A Package: Tape & Reel Shielding: Shielded Inductance: 22 µH Height - Seated (Max): 0.394" (10.00mm) Standard Package: 250 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 16 @ 2.52MHz Frequency - Self Resonant: 8MHz Package / Case: Nonstandard DC Resistance (DCR): 38mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5.2 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR1210A-220MTR,SRR1 210A-220MDKR,SRR1210 A-220MCT Base Product Number: SRR1210A Current - Saturation (Isat): 4.5A

Win Source Part Number: 1273480-SRR1210A-220M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1210A
Package: Tape & Reel
Shielding: Shielded
Inductance: 22 µH
Height - Seated (Max): 0.394" (10.00mm)
Standard Package: 250
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 16 @ 2.52MHz
Frequency - Self Resonant: 8MHz
Package / Case: Nonstandard
DC Resistance (DCR): 38mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5.2 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR1210A-220MTR,SRR1210A-220MDKR,SRR1210A-220MCT
Base Product Number: SRR1210A
Current - Saturation (Isat): 4.5A

Buy Now Datasheet
Fixed Inductors - SRR1210A-220MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1210A-220MDKR-ND
Fixed Inductors SRR1210A-220MDKR-ND
22µH Shielded Inductor 5.2A 38mOhm Max Nonstandard

22µH Shielded Inductor 5.2A 38mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1210A-220MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1210A-220MCT-ND
Fixed Inductors SRR1210A-220MCT-ND
22µH Shielded Inductor 5.2A 38mOhm Max Nonstandard

22µH Shielded Inductor 5.2A 38mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1210A-220MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1210A-220MTR-ND
Fixed Inductors SRR1210A-220MTR-ND
22µH Shielded Inductor 5.2A 38mOhm Max Nonstandard

22µH Shielded Inductor 5.2A 38mOhm Max Nonstandard

Buy Now Datasheet
SMD 22UH 5.2A 38 MOHM Inductor and Choke - 71-SRR1210A-220M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 5.2A 38 MOHM Inductor and Choke
71-SRR1210A-220M
SMD 22UH 5.2A 38 MOHM Inductor and Choke 71-SRR1210A-220M
FIXED IND 22UH 5.2A 38 MOHM SMD Product overview: SRR1210A-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 5.2A, 38 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 5.2A, 38 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1210A-220M can be used for catalog matching and distributor lookup.

FIXED IND 22UH 5.2A 38 MOHM SMD Product overview: SRR1210A-220M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 5.2A, 38 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 5.2A, 38 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1210A-220M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 22Uh, Shielded, 5.2A; Inductance Bourns - 41Y0308 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, Shielded, 5.2A; Inductance Bourns
41Y0308
Inductor, 22Uh, Shielded, 5.2A; Inductance Bourns 41Y0308
INDUCTOR, 22UH, SHIELDED, 5.2A; Inductance:22µH; RMS Current (Irms):5.2A; Inductor Construction:Shielde d; Saturation Current (Isat):4.5A; Product Range:SRR1210A Series; DC Resistance Max:0.038ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 22UH, SHIELDED, 5.2A; Inductance:22µH; RMS Current (Irms):5.2A; Inductor Construction:Shielded; Saturation Current (Isat):4.5A; Product Range:SRR1210A Series; DC Resistance Max:0.038ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 22Uh, Shielded, 5.2A; Inductance Bourns - 33AK4562 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, Shielded, 5.2A; Inductance Bourns
33AK4562
Inductor, 22Uh, Shielded, 5.2A; Inductance Bourns 33AK4562
INDUCTOR, 22UH, SHIELDED, 5.2A; Inductance:22µH; RMS Current (Irms):5.2A; Inductor Construction:Shielde d; Saturation Current (Isat):4.5A; Product Range:SRR1210A Series; DC Resistance Max:0.038ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 22UH, SHIELDED, 5.2A; Inductance:22µH; RMS Current (Irms):5.2A; Inductor Construction:Shielded; Saturation Current (Isat):4.5A; Product Range:SRR1210A Series; DC Resistance Max:0.038ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1273480-SRR1210A-220M SRR1210A-220MDKR-ND 71-SRR1210A-220M 41Y0308
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 22UH 5.2A 38 MOHM Inductor and Choke Inductor, 22Uh, Shielded, 5.2A; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard Power Inductor
Core Material Ferrite Ferrite Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J223JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 1712-3627322515C121MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Storage Choke, open version, without socket - DSO - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Inductance Range 10 to 1000 microH
Inductance Tolerance 15 (+/- %)
View Details