Bourns, Inc. Fixed Inductors SRR1210-471M

Description
470µH Shielded Wirewound Inductor 1.2A 820mOhm Max Nonstandard
Request a Quote Datasheet
Description
470µH Shielded Wirewound Inductor 1.2A 820mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRR1210-471MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1210-471MTR-ND
Fixed Inductors 118-SRR1210-471MTR-ND
470µH Shielded Wirewound Inductor 1.2A 820mOhm Max Nonstandard

470µH Shielded Wirewound Inductor 1.2A 820mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR1210-471MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1210-471MCT-ND
Fixed Inductors 118-SRR1210-471MCT-ND
470µH Shielded Wirewound Inductor 1.2A 820mOhm Max Nonstandard

470µH Shielded Wirewound Inductor 1.2A 820mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR1210-471MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1210-471MDKR-ND
Fixed Inductors 118-SRR1210-471MDKR-ND
FIXED IND 470UH 1.2A 820 MOHM

FIXED IND 470UH 1.2A 820 MOHM

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRR1210-471M
897498-SRR1210-471M
Fixed Inductors - SRR1210-471M 897498-SRR1210-471M
Manufacturer: Bourns Inc. Win Source Part Number: 897498-SRR1210-471M Series: SRR1210 Operating Temperature Range: -40°C ~ 125°C Features: 470 µH Shielded Wirewound Inductor 1.2 A 820mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRR1210 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRR1210-471MCT, SRR1210471M, -SRR1210-471MCT, SRR1210-471MTR, -SRR1210-471M, -SRR1210-471MTR

Manufacturer: Bourns Inc.
Win Source Part Number: 897498-SRR1210-471M
Series: SRR1210
Operating Temperature Range: -40°C ~ 125°C
Features: 470 µH Shielded Wirewound Inductor 1.2 A 820mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRR1210
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRR1210-471MCT, SRR1210471M, -SRR1210-471MCT, SRR1210-471MTR, -SRR1210-471M, -SRR1210-471MTR

Buy Now Datasheet
SMD 470UH 1.2A 820MOHM Inductor and Choke - 71-SRR1210-471M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 470UH 1.2A 820MOHM Inductor and Choke
71-SRR1210-471M
SMD 470UH 1.2A 820MOHM Inductor and Choke 71-SRR1210-471M
FIXED IND 470UH 1.2A 820MOHM SMD Product overview: SRR1210-471M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UH, 1.2A, 820MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 470UH, 1.2A, 820MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1210-471M can be used for catalog matching and distributor lookup.

FIXED IND 470UH 1.2A 820MOHM SMD Product overview: SRR1210-471M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UH, 1.2A, 820MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 470UH, 1.2A, 820MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1210-471M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRR1210-471M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRR1210-471M
Fixed Inductors SRR1210-471M
FIXED IND 470UH 1.2A 820MOHM SMD

FIXED IND 470UH 1.2A 820MOHM SMD

Supplier's Site Datasheet
Inductor, Shielded, 470Uh, 1.2A, 20%; Inductance Bourns - 14P7302 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 470Uh, 1.2A, 20%; Inductance Bourns
14P7302
Inductor, Shielded, 470Uh, 1.2A, 20%; Inductance Bourns 14P7302
INDUCTOR, SHIELDED, 470UH, 1.2A, 20%; Inductance:470µH; RMS Current (Irms):1.2A; Inductor Construction:Shielde d; Saturation Current (Isat):1A; Product Range:SRR1210 Series; Power Inductor Case:12mm x 12mm x 10mm; Product Length:12mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 470UH, 1.2A, 20%; Inductance:470µH; RMS Current (Irms):1.2A; Inductor Construction:Shielded; Saturation Current (Isat):1A; Product Range:SRR1210 Series; Power Inductor Case:12mm x 12mm x 10mm; Product Length:12mm RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 470Uh, 1.2A, 20% Rohs Compliant Bourns - 92AH6070 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 470Uh, 1.2A, 20% Rohs Compliant Bourns
92AH6070
Inductor, Shielded, 470Uh, 1.2A, 20% Rohs Compliant Bourns 92AH6070
INDUCTOR, SHIELDED, 470UH, 1.2A, 20% ROHS COMPLIANT: YES

INDUCTOR, SHIELDED, 470UH, 1.2A, 20% ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRR1210-471MTR-ND 897498-SRR1210-471M 71-SRR1210-471M SRR1210-471M 14P7302 92AH6070
Product Name Fixed Inductors Fixed Inductors - SRR1210-471M SMD 470UH 1.2A 820MOHM Inductor and Choke Fixed Inductors Inductor, Shielded, 470Uh, 1.2A, 20%; Inductance Bourns Inductor, Shielded, 470Uh, 1.2A, 20% Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-30330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.1100 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details