Bourns, Inc. Inductance Bourns SRR1210-120M.

Description
Inductance:12µH; RMS Current (Irms):6.3A; Inductor Construction:Shielde d; Saturation Current (Isat):6.1A; Product Range:SRR1210 Series; DC Resistance Max:0.022ohm; Inductance Tolerance:± 20%; Product Length:12mm; Product Width:12mm RoHS Compliant: Yes
Datasheet
Description
Inductance:12µH; RMS Current (Irms):6.3A; Inductor Construction:Shielde d; Saturation Current (Isat):6.1A; Product Range:SRR1210 Series; DC Resistance Max:0.022ohm; Inductance Tolerance:± 20%; Product Length:12mm; Product Width:12mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductance Bourns - 30AC0711 - Newark, An Avnet Company
Chicago, IL, United States
Inductance Bourns
30AC0711
Inductance Bourns 30AC0711
Inductance:12µH; RMS Current (Irms):6.3A; Inductor Construction:Shielde d; Saturation Current (Isat):6.1A; Product Range:SRR1210 Series; DC Resistance Max:0.022ohm; Inductance Tolerance:± 20%; Product Length:12mm; Product Width:12mm RoHS Compliant: Yes

Inductance:12µH; RMS Current (Irms):6.3A; Inductor Construction:Shielded; Saturation Current (Isat):6.1A; Product Range:SRR1210 Series; DC Resistance Max:0.022ohm; Inductance Tolerance:± 20%; Product Length:12mm; Product Width:12mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 30AC0711
Product Name Inductance Bourns
Mounting Option Surface Mount Technology
Inductance Range 12 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.5060 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers