Bourns, Inc. SMD 5UH 4.7A 22 MOHM Inductor and Choke SRR1206-5R0ML

Description
FIXED IND 5UH 4.7A 22 MOHM SMD Product overview: SRR1206-5R0ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5UH, 4.7A, 22 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5UH, 4.7A, 22 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1206-5R0ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 5UH 4.7A 22 MOHM SMD Product overview: SRR1206-5R0ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5UH, 4.7A, 22 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5UH, 4.7A, 22 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1206-5R0ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 5UH 4.7A 22 MOHM Inductor and Choke - 71-SRR1206-5R0ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5UH 4.7A 22 MOHM Inductor and Choke
71-SRR1206-5R0ML
SMD 5UH 4.7A 22 MOHM Inductor and Choke 71-SRR1206-5R0ML
FIXED IND 5UH 4.7A 22 MOHM SMD Product overview: SRR1206-5R0ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5UH, 4.7A, 22 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5UH, 4.7A, 22 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1206-5R0ML can be used for catalog matching and distributor lookup.

FIXED IND 5UH 4.7A 22 MOHM SMD Product overview: SRR1206-5R0ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5UH, 4.7A, 22 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5UH, 4.7A, 22 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1206-5R0ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRR1206-5R0MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1206-5R0MLCT-ND
Fixed Inductors SRR1206-5R0MLCT-ND
5µH Shielded Wirewound Inductor 4.7A 22mOhm Max Nonstandard

5µH Shielded Wirewound Inductor 4.7A 22mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1206-5R0MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1206-5R0MLTR-ND
Fixed Inductors SRR1206-5R0MLTR-ND
5µH Shielded Wirewound Inductor 4.7A 22mOhm Max Nonstandard

5µH Shielded Wirewound Inductor 4.7A 22mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR1206-5R0MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR1206-5R0MLDKR-ND
Fixed Inductors SRR1206-5R0MLDKR-ND
5µH Shielded Wirewound Inductor 4.7A 22mOhm Max Nonstandard

5µH Shielded Wirewound Inductor 4.7A 22mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273526-SRR1206-5R0ML
Inductors, Coils, Chokes - Fixed Inductors 1273526-SRR1206-5R0ML
Win Source Part Number: 1273526-SRR1206-5R0M L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR1206 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 5 µH Height - Seated (Max): 0.256" (6.50mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 21 @ 7.96MHz Frequency - Self Resonant: 25MHz Package / Case: Nonstandard DC Resistance (DCR): 22mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.7 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR1206-5R0ML,SRR120 6-5R0MLTR,SRR1206-5R 0MLCT,SRR12065R0ML,S RR1206-5R0MLDKR Base Product Number: SRR1206 Current - Saturation (Isat): 8.3A

Win Source Part Number: 1273526-SRR1206-5R0ML
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR1206
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 5 µH
Height - Seated (Max): 0.256" (6.50mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 21 @ 7.96MHz
Frequency - Self Resonant: 25MHz
Package / Case: Nonstandard
DC Resistance (DCR): 22mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.7 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR1206-5R0ML,SRR1206-5R0MLTR,SRR1206-5R0MLCT,SRR12065R0ML,SRR1206-5R0MLDKR
Base Product Number: SRR1206
Current - Saturation (Isat): 8.3A

Buy Now Datasheet
Surface Mount Power Inductor, Srr1206 Series, 5 H, 20%, Shielded, 0.022 Ohm, 4.7 A Rohs Compliant Bourns - 06X7724 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srr1206 Series, 5 H, 20%, Shielded, 0.022 Ohm, 4.7 A Rohs Compliant Bourns
06X7724
Surface Mount Power Inductor, Srr1206 Series, 5 H, 20%, Shielded, 0.022 Ohm, 4.7 A Rohs Compliant Bourns 06X7724
Surface Mount Power Inductor, SRR1206 Series, 5 H, 20%, Shielded, 0.022 ohm, 4.7 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRR1206 Series, 5 H, 20%, Shielded, 0.022 ohm, 4.7 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR1206-5R0ML SRR1206-5R0MLCT-ND 1273526-SRR1206-5R0ML 06X7724
Product Name SMD 5UH 4.7A 22 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Surface Mount Power Inductor, Srr1206 Series, 5 H, 20%, Shielded, 0.022 Ohm, 4.7 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 5 microH 5 microH
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-406R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0200 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R8M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details