Bourns, Inc. Fixed Inductors SRR1050HA-470Y

Description
FIXED IND 47UH 2A 127 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 47UH 2A 127 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRR1050HA-470YTR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 47UH 2A 127 MOHM SMD

FIXED IND 47UH 2A 127 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 118-SRR1050HA-470YDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 47UH 2A 127 MOHM SMD

FIXED IND 47UH 2A 127 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 118-SRR1050HA-470YCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 47UH 2A 127 MOHM SMD

FIXED IND 47UH 2A 127 MOHM SMD

Buy Now Datasheet
Power Inductor, 47Uh, Shielded, 2A Rohs Compliant Bourns - 61AK2521 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 47Uh, Shielded, 2A Rohs Compliant Bourns
61AK2521
Power Inductor, 47Uh, Shielded, 2A Rohs Compliant Bourns 61AK2521
POWER INDUCTOR, 47UH, SHIELDED, 2A ROHS COMPLIANT: YES

POWER INDUCTOR, 47UH, SHIELDED, 2A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRR1050HA-470YTR-ND 61AK2521
Product Name Fixed Inductors Power Inductor, 47Uh, Shielded, 2A Rohs Compliant Bourns
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX02 Series SMD Power Shielded Inductors - AX02-301R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0023 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details