Bourns, Inc. Fixed Inductors SRR0905-331K

Description
330µH Shielded Wirewound Inductor 370mA 1.2Ohm Max Nonstandard
Request a Quote Datasheet
Description
330µH Shielded Wirewound Inductor 370mA 1.2Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR0905-331KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0905-331KTR-ND
Fixed Inductors SRR0905-331KTR-ND
330µH Shielded Wirewound Inductor 370mA 1.2Ohm Max Nonstandard

330µH Shielded Wirewound Inductor 370mA 1.2Ohm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273675-SRR0905-331K
Inductors, Coils, Chokes - Fixed Inductors 1273675-SRR0905-331K
Win Source Part Number: 1273675-SRR0905-331K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR0905 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Shielded Inductance: 330 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 800 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 29 @ 796kHz Frequency - Self Resonant: 4MHz Package / Case: Nonstandard DC Resistance (DCR): 1.2Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.390" Dia (9.90mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 370 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SRR0905-331K,SRR090 5331K,-SRR0905-331KC T,-SRR0905-331KTR,SR R0905-331KCT,SRR0905 -331K,-SRR0905-331K, SRR0905-331KTR Base Product Number: SRR0905

Win Source Part Number: 1273675-SRR0905-331K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR0905
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Shielded
Inductance: 330 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 29 @ 796kHz
Frequency - Self Resonant: 4MHz
Package / Case: Nonstandard
DC Resistance (DCR): 1.2Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.390" Dia (9.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 370 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SRR0905-331K,SRR0905331K,-SRR0905-331KCT,-SRR0905-331KTR,SRR0905-331KCT,SRR0905-331K,-SRR0905-331K,SRR0905-331KTR
Base Product Number: SRR0905

Buy Now Datasheet
SMD 330UH 370MA 1.2OHM Inductor and Choke - 71-SRR0905-331K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 330UH 370MA 1.2OHM Inductor and Choke
71-SRR0905-331K
SMD 330UH 370MA 1.2OHM Inductor and Choke 71-SRR0905-331K
FIXED IND 330UH 370MA 1.2OHM SMD Product overview: SRR0905-331K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UH, 370MA, 1.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330UH, 370MA, 1.2OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0905-331K can be used for catalog matching and distributor lookup.

FIXED IND 330UH 370MA 1.2OHM SMD Product overview: SRR0905-331K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UH, 370MA, 1.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330UH, 370MA, 1.2OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0905-331K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR0905-331KTR-ND 1273675-SRR0905-331K 71-SRR0905-331K
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 330UH 370MA 1.2OHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPIL0530-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Common Mode Chokes - CME2425-7-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details