FIXED IND 56UH 950MA 240MOHM SMD Product overview: SRR0745A-560M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UH, 950MA, 240MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56UH, 950MA, 240MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0745A-560M can be used for catalog matching and distributor lookup.
56µH Shielded Inductor 950mA 240mOhm Max Nonstandard
56µH Shielded Inductor 950mA 240mOhm Max Nonstandard
56µH Shielded Inductor 950mA 240mOhm Max Nonstandard
Win Source Part Number: 1273718-SRR0745A-560
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR0745A
Package: Tape & Reel
Shielding: Shielded
Inductance: 56 µH
Height - Seated (Max): 0.185" (4.70mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 240mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 950 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR0745A-560MTR,SRR0
Base Product Number: SRR0745A
Current - Saturation (Isat): 1.1A
Surface Mount Power Inductor, AEC-Q200 SRR0745A Series, 56 H, 20%, Shielded, 0.24 ohm, 950 mA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRR0745A-560M | SRR0745A-560MDKR-ND | 1273718-SRR0745A-560M | 41Y0290 |
| Product Name | SMD 56UH 950MA 240MOHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | Surface Mount Power Inductor, Aec-Q200 Srr0745A Series, 56 H, 20%, Shielded, 0.24 Ohm, 950 Ma Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Power Inductor | Standard | ||
| Core Material | Ferrite | Ferrite | Ferrite | |
| Inductance Range | 56 microH | 56 microH |