Bourns, Inc. Fixed Inductors SRR0745A-271M

Description
270µH Shielded Inductor 380mA 1.2Ohm Max Nonstandard
Request a Quote Datasheet
Description
270µH Shielded Inductor 380mA 1.2Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRR0745A-271MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0745A-271MCT-ND
Fixed Inductors SRR0745A-271MCT-ND
270µH Shielded Inductor 380mA 1.2Ohm Max Nonstandard

270µH Shielded Inductor 380mA 1.2Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR0745A-271MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0745A-271MDKR-ND
Fixed Inductors SRR0745A-271MDKR-ND
270µH Shielded Inductor 380mA 1.2Ohm Max Nonstandard

270µH Shielded Inductor 380mA 1.2Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR0745A-271MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR0745A-271MTR-ND
Fixed Inductors SRR0745A-271MTR-ND
270µH Shielded Inductor 380mA 1.2Ohm Max Nonstandard

270µH Shielded Inductor 380mA 1.2Ohm Max Nonstandard

Buy Now Datasheet
Inductor, 270Uh, Shielded, 0.38A; Inductance Bourns - 33AK4546 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 270Uh, Shielded, 0.38A; Inductance Bourns
33AK4546
Inductor, 270Uh, Shielded, 0.38A; Inductance Bourns 33AK4546
INDUCTOR, 270UH, SHIELDED, 0.38A; Inductance:270µH; RMS Current (Irms):380mA; Inductor Construction:Shielde d; Saturation Current (Isat):460mA; Product Range:SRR0745A Series; DC Resistance Max:1.2ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 270UH, SHIELDED, 0.38A; Inductance:270µH; RMS Current (Irms):380mA; Inductor Construction:Shielded; Saturation Current (Isat):460mA; Product Range:SRR0745A Series; DC Resistance Max:1.2ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 270Uh, Shielded, 0.38A; Inductance Bourns - 41Y0283 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 270Uh, Shielded, 0.38A; Inductance Bourns
41Y0283
Inductor, 270Uh, Shielded, 0.38A; Inductance Bourns 41Y0283
INDUCTOR, 270UH, SHIELDED, 0.38A; Inductance:270µH; RMS Current (Irms):380mA; Inductor Construction:Shielde d; Saturation Current (Isat):460mA; Product Range:SRR0745A Series; DC Resistance Max:1.2ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 270UH, SHIELDED, 0.38A; Inductance:270µH; RMS Current (Irms):380mA; Inductor Construction:Shielded; Saturation Current (Isat):460mA; Product Range:SRR0745A Series; DC Resistance Max:1.2ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRR0745A-271MCT-ND 33AK4546
Product Name Fixed Inductors Inductor, 270Uh, Shielded, 0.38A; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-2R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.5 microH
DCR 0.0100 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers