Bourns, Inc. Fixed Inductors SRR0604-3R3ML

Description
3.3µH Shielded Inductor 2.3A 50mOhm Max Nonstandard, Corner Terminals
Request a Quote Datasheet
Description
3.3µH Shielded Inductor 2.3A 50mOhm Max Nonstandard, Corner Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRR0604-3R3MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR0604-3R3MLCT-ND
Fixed Inductors 118-SRR0604-3R3MLCT-ND
3.3µH Shielded Inductor 2.3A 50mOhm Max Nonstandard, Corner Terminals

3.3µH Shielded Inductor 2.3A 50mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - 118-SRR0604-3R3MLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.3UH 2.3A 50 MOHM SMD

FIXED IND 3.3UH 2.3A 50 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 118-SRR0604-3R3MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR0604-3R3MLTR-ND
Fixed Inductors 118-SRR0604-3R3MLTR-ND
3.3µH Shielded Inductor 2.3A 50mOhm Max Nonstandard, Corner Terminals

3.3µH Shielded Inductor 2.3A 50mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1165115-SRR0604-3R3ML
Inductors, Coils, Chokes - Fixed Inductors 1165115-SRR0604-3R3ML
Win Source Part Number: 1165115-SRR0604-3R3M L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR0604 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Shielded Inductance: 3.3 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 21 @ 7.96MHz Frequency - Self Resonant: 90MHz Package / Case: Nonstandard, Corner Terminals DC Resistance (DCR): 50mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.256" L x 0.256" W (6.50mm x 6.50mm) Alternative Parts (Cross-Reference): SRR0604-3R3ML.; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.3 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR0604-3R3MLTR,-SRR 0604-3R3MLTR,-SRR060 4-3R3MLCT,SRR0604-3R 3MLCT,SRR06043R3ML,- SRR0604-3R3ML Base Product Number: SRR0604 Current - Saturation (Isat): 2.9A

Win Source Part Number: 1165115-SRR0604-3R3ML
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR0604
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Shielded
Inductance: 3.3 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 21 @ 7.96MHz
Frequency - Self Resonant: 90MHz
Package / Case: Nonstandard, Corner Terminals
DC Resistance (DCR): 50mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.256" L x 0.256" W (6.50mm x 6.50mm)
Alternative Parts (Cross-Reference): SRR0604-3R3ML.;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.3 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR0604-3R3MLTR,-SRR0604-3R3MLTR,-SRR0604-3R3MLCT,SRR0604-3R3MLCT,SRR06043R3ML,-SRR0604-3R3ML
Base Product Number: SRR0604
Current - Saturation (Isat): 2.9A

Buy Now Datasheet
SMD 3.3UH 2.3A 50 MOHM Inductor and Choke - 71-SRR0604-3R3ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 2.3A 50 MOHM Inductor and Choke
71-SRR0604-3R3ML
SMD 3.3UH 2.3A 50 MOHM Inductor and Choke 71-SRR0604-3R3ML
FIXED IND 3.3UH 2.3A 50 MOHM SMD Product overview: SRR0604-3R3ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 2.3A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 2.3A, 50 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0604-3R3ML can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 2.3A 50 MOHM SMD Product overview: SRR0604-3R3ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 2.3A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 2.3A, 50 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR0604-3R3ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 3.3Uh, 2.9A, Smd, Full Reel; Inductance Bourns - 61J8918 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 3.3Uh, 2.9A, Smd, Full Reel; Inductance Bourns
61J8918
Inductor, Shielded, 3.3Uh, 2.9A, Smd, Full Reel; Inductance Bourns 61J8918
INDUCTOR, SHIELDED, 3.3UH, 2.9A, SMD, FULL REEL; Inductance:3.3µH; RMS Current (Irms):2.3A; Inductor Construction:Shielde d; Saturation Current (Isat):2.9A; Product Range:SRR0604 Series; Inductor Case / Package:-; Product Length:6.5mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, 3.3UH, 2.9A, SMD, FULL REEL; Inductance:3.3µH; RMS Current (Irms):2.3A; Inductor Construction:Shielded; Saturation Current (Isat):2.9A; Product Range:SRR0604 Series; Inductor Case / Package:-; Product Length:6.5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 3.3Uh, 2.9A, 20%; Inductance Bourns - 78Y5638 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 3.3Uh, 2.9A, 20%; Inductance Bourns
78Y5638
Inductor, Shielded, 3.3Uh, 2.9A, 20%; Inductance Bourns 78Y5638
INDUCTOR, SHIELDED, 3.3UH, 2.9A, 20%; Inductance:3.3µH; RMS Current (Irms):2.3A; Inductor Construction:Shielde d; Saturation Current (Isat):2.9A; Product Range:SRR0604 Series; Inductor Case / Package:-; DC Resistance Max:0.05ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 3.3UH, 2.9A, 20%; Inductance:3.3µH; RMS Current (Irms):2.3A; Inductor Construction:Shielded; Saturation Current (Isat):2.9A; Product Range:SRR0604 Series; Inductor Case / Package:-; DC Resistance Max:0.05ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRR0604-3R3MLCT-ND 1165115-SRR0604-3R3ML 71-SRR0604-3R3ML 61J8918 78Y5638
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 3.3UH 2.3A 50 MOHM Inductor and Choke Inductor, Shielded, 3.3Uh, 2.9A, Smd, Full Reel; Inductance Bourns Inductor, Shielded, 3.3Uh, 2.9A, 20%; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201CT (0603) Low Profile Chip Inductors - 0201CT-12N 0201CT-12NXKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - A102073TR-ND - DigiKey
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
4 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Through-Hole 4mH 500mA 250V Inductor and Choke - 839-DKFP-6248-D504 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers