470nH Shielded Inductor 28A 2.86mOhm Max Nonstandard
470nH Shielded Inductor 28A 2.86mOhm Max Nonstandard
470nH Shielded Inductor 28A 2.86mOhm Max Nonstandard
POWER INDUCTOR, 0.47UH, SHIELDED, 28A ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 2377639P | 118-SRP8540A-R47MCT-ND | 85AJ5060 |
| Product Name | Surface Mount Inductors | Fixed Inductors | Power Inductor, 0.47Uh, Shielded, 28A Rohs Compliant Bourns |
| Inductance Range | 0.4700 microH | ||
| Rated DC Current | 28000 milliamps | 40000 milliamps | |
| Standards and Certifications | RoHS | RoHS | |
| EIA Case Size | Cut Tape | ||
| Operating Temperature | -55 to 150 C (-67 to 302 F) |