Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRP7030CA-1R0M

Description
Win Source Part Number: 1273790-SRP7030CA-1R 0M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP7030CA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1 µH Height - Seated (Max): 0.122" (3.10mm) Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Frequency - Self Resonant: 35MHz Package / Case: Nonstandard DC Resistance (DCR): 5mOhm Max Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.307" L x 0.299" W (7.80mm x 7.60mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 21.8 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: SRP7030CA-1R0MCT,SRP 7030CA-1R0MTR,SRP703 0CA-1R0MDKR Current - Saturation (Isat): 30A
Request a Quote Datasheet
Description
Win Source Part Number: 1273790-SRP7030CA-1R 0M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP7030CA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1 µH Height - Seated (Max): 0.122" (3.10mm) Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Frequency - Self Resonant: 35MHz Package / Case: Nonstandard DC Resistance (DCR): 5mOhm Max Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.307" L x 0.299" W (7.80mm x 7.60mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 21.8 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: SRP7030CA-1R0MCT,SRP 7030CA-1R0MTR,SRP703 0CA-1R0MDKR Current - Saturation (Isat): 30A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273790-SRP7030CA-1R0M
Inductors, Coils, Chokes - Fixed Inductors 1273790-SRP7030CA-1R0M
Win Source Part Number: 1273790-SRP7030CA-1R 0M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP7030CA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1 µH Height - Seated (Max): 0.122" (3.10mm) Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Frequency - Self Resonant: 35MHz Package / Case: Nonstandard DC Resistance (DCR): 5mOhm Max Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.307" L x 0.299" W (7.80mm x 7.60mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 21.8 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: SRP7030CA-1R0MCT,SRP 7030CA-1R0MTR,SRP703 0CA-1R0MDKR Current - Saturation (Isat): 30A

Win Source Part Number: 1273790-SRP7030CA-1R0M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP7030CA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 1 µH
Height - Seated (Max): 0.122" (3.10mm)
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal
Frequency - Self Resonant: 35MHz
Package / Case: Nonstandard
DC Resistance (DCR): 5mOhm Max
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.307" L x 0.299" W (7.80mm x 7.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 21.8 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRP7030CA-1R0MCT,SRP7030CA-1R0MTR,SRP7030CA-1R0MDKR
Current - Saturation (Isat): 30A

Buy Now Datasheet
SMD 1UH 21.8A 0.005OHM Inductor and Choke - 71-SRP7030CA-1R0M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 21.8A 0.005OHM Inductor and Choke
71-SRP7030CA-1R0M
SMD 1UH 21.8A 0.005OHM Inductor and Choke 71-SRP7030CA-1R0M
FIXED IND 1UH 21.8A 0.005OHM SMD Product overview: SRP7030CA-1R0M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 21.8A, 0.005OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 21.8A, 0.005OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7030CA-1R0M can be used for catalog matching and distributor lookup.

FIXED IND 1UH 21.8A 0.005OHM SMD Product overview: SRP7030CA-1R0M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 21.8A, 0.005OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 21.8A, 0.005OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP7030CA-1R0M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRP7030CA-1R0MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7030CA-1R0MCT-ND
Fixed Inductors SRP7030CA-1R0MCT-ND
1µH Shielded Wirewound Inductor 21.8A 5mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 21.8A 5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP7030CA-1R0MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7030CA-1R0MDKR-ND
Fixed Inductors SRP7030CA-1R0MDKR-ND
1µH Shielded Wirewound Inductor 21.8A 5mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 21.8A 5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP7030CA-1R0MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP7030CA-1R0MTR-ND
Fixed Inductors SRP7030CA-1R0MTR-ND
1µH Shielded Wirewound Inductor 21.8A 5mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 21.8A 5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP7030CA-1R0M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRP7030CA-1R0M
Fixed Inductors SRP7030CA-1R0M
FIXED IND 1UH 21.8A 0.005OHM SMD

FIXED IND 1UH 21.8A 0.005OHM SMD

Supplier's Site Datasheet
Inductor, 1Uh, Shielded, 21.8A; Inductance Bourns - 33AH9601 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, Shielded, 21.8A; Inductance Bourns
33AH9601
Inductor, 1Uh, Shielded, 21.8A; Inductance Bourns 33AH9601
INDUCTOR, 1UH, SHIELDED, 21.8A; Inductance:1µH; RMS Current (Irms):21.8A; Inductor Construction:Shielde d; Saturation Current (Isat):30A; Product Range:SRP7030CA Series; Inductor Case / Package:-; DC Resistance Max:0.005ohm RoHS Compliant: Yes

INDUCTOR, 1UH, SHIELDED, 21.8A; Inductance:1µH; RMS Current (Irms):21.8A; Inductor Construction:Shielded; Saturation Current (Isat):30A; Product Range:SRP7030CA Series; Inductor Case / Package:-; DC Resistance Max:0.005ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, 1Uh, Shielded, 21.8A Rohs Compliant Bourns - 66AH0692 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 1Uh, Shielded, 21.8A Rohs Compliant Bourns
66AH0692
Inductor, Aec-Q200, 1Uh, Shielded, 21.8A Rohs Compliant Bourns 66AH0692
INDUCTOR, AEC-Q200, 1UH, SHIELDED, 21.8A ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 1UH, SHIELDED, 21.8A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1273790-SRP7030CA-1R0M 71-SRP7030CA-1R0M SRP7030CA-1R0MCT-ND SRP7030CA-1R0M 33AH9601 66AH0692
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 1UH 21.8A 0.005OHM Inductor and Choke Fixed Inductors Fixed Inductors Inductor, 1Uh, Shielded, 21.8A; Inductance Bourns Inductor, Aec-Q200, 1Uh, Shielded, 21.8A Rohs Compliant Bourns
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology
Technology Standard; Wirewound Power Inductor
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Encapsulated Toroidal Inductor - CMT908-V2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 4000 to ? microH
DCR 0.0400 ohms
View Details
4 suppliers
Power Inductors - ECS-MPI4040R4-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details