1.5µH Shielded Wirewound Inductor 11A 10mOhm Max Nonstandard
1.5µH Shielded Wirewound Inductor 11A 10mOhm Max Nonstandard
1.5µH Shielded Wirewound Inductor 11A 10mOhm Max Nonstandard
FIXED IND 1.5UH 11A 10 MOHM SMD Product overview: SRP6540-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 11A, 10 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 11A, 10 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP6540-1R5M can be used for catalog matching and distributor lookup.
Bourns SRP6540-1R5M Power Inductor
Manufacturer: Bourns Inc.
Win Source Part Number: 1258818-SRP6540-1R5M
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 1.5μH
Tolerance: ±20%
Material - Core: Iron Powder
Current - Saturation: 11A
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 10mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.bourns.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.157" (4.00mm)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Family Part Number: SRP6540
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Parts Dimension: 0.283" L x 0.256" W (7.20mm x 6.50mm)
Current Rating (Amps): 11A
Inductance Frequency - Test: 100kHz
INDUCTOR, SHIELDED, 1.5UH, 11A, SMD; Inductance:1.5µH; RMS Current (Irms):11A; Inductor Construction:Shielde
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRP6540-1R5MDKR-ND | 71-SRP6540-1R5M | 466136 | 1258818-SRP6540-1R5M | 54W0098 |
| Product Name | Fixed Inductors | SMD 1.5UH 11A 10 MOHM Inductor and Choke | Surface Mount Inductors | Fixed Inductors - SRP6540-1R5M | Inductor, Shielded, 1.5Uh, 11A, Smd; Inductance Bourns |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | ||
| Core Material | Powdered Iron; Drum Core, Wirewound | Powdered Iron | Iron | ||
| Configuration | Fixed | ||||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |