IND,7.1X6.6X3MM,0.22
220nH Shielded Inductor 25.5A 2.8mOhm Max Nonstandard
220nH Shielded Inductor 25.5A 2.8mOhm Max Nonstandard
220nH Shielded Inductor 25.5A 2.8mOhm Max Nonstandard
POWER INDUCTOR, 0.22UH, SHIELDED, 25.5A ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRP6530A-R22M | 2317200 | 118-SRP6530A-R22MDKR-ND | 62AJ9113 |
| Product Name | 25.5A Inductor and Choke | Surface Mount Inductors | Fixed Inductors | Power Inductor, 0.22Uh, Shielded, 25.5A Rohs Compliant Bourns |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | |
| Technology | High Power Inductor | |||
| Core Material | Metal Alloy Powder | Metal Composite | ||
| Inductance Range | 0.2200 microH | 0.2200 microH |