Bourns, Inc. Fixed Inductors SRP5030CA-R16M

Description
160nH Shielded Wirewound Inductor 22.2A 2.33mOhm Max Nonstandard
Request a Quote Datasheet
Description
160nH Shielded Wirewound Inductor 22.2A 2.33mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP5030CA-R16MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP5030CA-R16MCT-ND
Fixed Inductors SRP5030CA-R16MCT-ND
160nH Shielded Wirewound Inductor 22.2A 2.33mOhm Max Nonstandard

160nH Shielded Wirewound Inductor 22.2A 2.33mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP5030CA-R16MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP5030CA-R16MDKR-ND
Fixed Inductors SRP5030CA-R16MDKR-ND
160nH Shielded Wirewound Inductor 22.2A 2.33mOhm Max Nonstandard

160nH Shielded Wirewound Inductor 22.2A 2.33mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP5030CA-R16MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP5030CA-R16MTR-ND
Fixed Inductors SRP5030CA-R16MTR-ND
160nH Shielded Wirewound Inductor 22.2A 2.33mOhm Max Nonstandard

160nH Shielded Wirewound Inductor 22.2A 2.33mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shld, 160Nh, 22.2A, Aec-Q200; Inductance Bourns - 65AC4073 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, 160Nh, 22.2A, Aec-Q200; Inductance Bourns
65AC4073
Inductor, Shld, 160Nh, 22.2A, Aec-Q200; Inductance Bourns 65AC4073
INDUCTOR, SHLD, 160NH, 22.2A, AEC-Q200; Inductance:160nH; RMS Current (Irms):22.2A; Inductor Construction:Shielde d; Saturation Current (Isat):35A; Product Range:SRP5030CA Series; Power Inductor Case:5.5mm x 5.3mm x 2.9mm; DC RoHS Compliant: Yes

INDUCTOR, SHLD, 160NH, 22.2A, AEC-Q200; Inductance:160nH; RMS Current (Irms):22.2A; Inductor Construction:Shielded; Saturation Current (Isat):35A; Product Range:SRP5030CA Series; Power Inductor Case:5.5mm x 5.3mm x 2.9mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP5030CA-R16MCT-ND 65AC4073
Product Name Fixed Inductors Inductor, Shld, 160Nh, 22.2A, Aec-Q200; Inductance Bourns
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZB1JGTTD102PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.6000 ohms
Rated DC Current 250 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 36401E1N0A-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details