Manufacturer: Bourns Inc.
Win Source Part Number: 897444-SRP4020FA-R47
Series: SRP4020FA
Operating Temperature Range: -55°C ~ 155°C
Features: 470 nH Shielded Wirewound Inductor 13.2 A 6.8mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRP4020FA
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRP4020FA-R47MTR, SRP4020FA-R47MDKR, SRP4020FA-R47MCT
Bourns SRP4020FA-R47M Power Inductor
470nH Shielded Wirewound Inductor 13.2A 6.8mOhm Max Nonstandard
470nH Shielded Wirewound Inductor 13.2A 6.8mOhm Max Nonstandard
470nH Shielded Wirewound Inductor 13.2A 6.8mOhm Max Nonstandard
FIXED IND 470NH 13.2A 6.8MOHM SM Product overview: SRP4020FA-R47M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13.2A, 6.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 13.2A, 6.8MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP4020FA-R47M can be used for catalog matching and distributor lookup.
INDUCTOR, SHLD, 470NH, 13.2A, AEC-Q200; Inductance:470nH; RMS Current (Irms):13.2A; Inductor Construction:Shielde
INDUCTOR, 470NH, SHIELDED, 13.2A; Inductance:470nH; RMS Current (Irms):13.2A; Inductor Construction:Shielde
INDUCTOR, 470NH, SHIELDED, 13.2A; Inductance:470nH; RMS Current (Irms):13.2A; Inductor Construction:Shielde
| Win Source Electronics | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 897444-SRP4020FA-R47M | 466263 | SRP4020FA-R47MCT-ND | 71-SRP4020FA-R47M | 65AC4057 | 67AC6872 |
| Product Name | Fixed Inductors - SRP4020FA-R47M | Surface Mount Inductors | Fixed Inductors | 13.2A 6.8MOHM Inductor and Choke | Inductor, Shld, 470Nh, 13.2A, Aec-Q200; Inductance Bourns | Inductor, 470Nh, Shielded, 13.2A; Inductance Bourns |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | |
| Technology | Wirewound | Drum Core, Wirewound | ||||
| Application | Power Choke | |||||
| Inductance Range | 0.4700 microH | 0.4700 microH | 0.4700 microH | 0.4700 microH |