Bourns SRP3212A-4R7M Power Inductor
FIXED IND 4.7UH 2.2A 146 MOHM
FIXED IND 4.7UH 2.2A 146 MOHM
FIXED IND 4.7UH 2.2A 146 MOHM
POWER INDUCTOR, 4.7UH, SHIELDED, 2.2A ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 466259 | 118-SRP3212A-4R7MTR-ND | 33AK7145 |
| Product Name | Surface Mount Inductors | Fixed Inductors | Power Inductor, 4.7Uh, Shielded, 2.2A Rohs Compliant Bourns |
| Application | Power Choke | ||
| Inductance Range | 4.7 microH | ||
| Rated DC Current | 2200 milliamps | 2800 milliamps | |
| Standards and Certifications | RoHS | RoHS | |
| EIA Case Size | 3212 |