Bourns, Inc. Fixed Inductors SRP3020TA-R22Y

Description
220nH Shielded Wirewound Inductor 9A 14mOhm Max 2-SMD
Request a Quote Datasheet
Description
220nH Shielded Wirewound Inductor 9A 14mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP3020TA-R22YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP3020TA-R22YDKR-ND
Fixed Inductors SRP3020TA-R22YDKR-ND
220nH Shielded Wirewound Inductor 9A 14mOhm Max 2-SMD

220nH Shielded Wirewound Inductor 9A 14mOhm Max 2-SMD

Buy Now Datasheet
Fixed Inductors - SRP3020TA-R22YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP3020TA-R22YCT-ND
Fixed Inductors SRP3020TA-R22YCT-ND
220nH Shielded Wirewound Inductor 9A 14mOhm Max 2-SMD

220nH Shielded Wirewound Inductor 9A 14mOhm Max 2-SMD

Buy Now Datasheet
Fixed Inductors - SRP3020TA-R22YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP3020TA-R22YTR-ND
Fixed Inductors SRP3020TA-R22YTR-ND
220nH Shielded Wirewound Inductor 9A 14mOhm Max 2-SMD

220nH Shielded Wirewound Inductor 9A 14mOhm Max 2-SMD

Buy Now Datasheet
Inductor, Shld, 220Nh, 9A, Aec-Q200; Inductance Bourns - 65AC4044 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, 220Nh, 9A, Aec-Q200; Inductance Bourns
65AC4044
Inductor, Shld, 220Nh, 9A, Aec-Q200; Inductance Bourns 65AC4044
INDUCTOR, SHLD, 220NH, 9A, AEC-Q200; Inductance:220nH; RMS Current (Irms):9A; Inductor Construction:Shielde d; Saturation Current (Isat):11.2A; Product Range:SRP3020TA Series; Power Inductor Case:3.5mm x 3.2mm x 1.8mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, SHLD, 220NH, 9A, AEC-Q200; Inductance:220nH; RMS Current (Irms):9A; Inductor Construction:Shielded; Saturation Current (Isat):11.2A; Product Range:SRP3020TA Series; Power Inductor Case:3.5mm x 3.2mm x 1.8mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP3020TA-R22YDKR-ND 65AC4044
Product Name Fixed Inductors Inductor, Shld, 220Nh, 9A, Aec-Q200; Inductance Bourns
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-5N6 0402CT-5N6XJRW , 0402CT-5N6XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 2176638-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.4700 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-D22D-043L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details