Bourns, Inc. SMD 6.2A 20 MOHM Inductor and Choke SRP3012TA-R33M

Description
FIXED IND 330NH 6.2A 20 MOHM SMD Product overview: SRP3012TA-R33M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.2A, 20 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.2A, 20 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP3012TA-R33M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 330NH 6.2A 20 MOHM SMD Product overview: SRP3012TA-R33M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.2A, 20 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.2A, 20 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP3012TA-R33M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 6.2A 20 MOHM Inductor and Choke - 71-SRP3012TA-R33M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.2A 20 MOHM Inductor and Choke
71-SRP3012TA-R33M
SMD 6.2A 20 MOHM Inductor and Choke 71-SRP3012TA-R33M
FIXED IND 330NH 6.2A 20 MOHM SMD Product overview: SRP3012TA-R33M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.2A, 20 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.2A, 20 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP3012TA-R33M can be used for catalog matching and distributor lookup.

FIXED IND 330NH 6.2A 20 MOHM SMD Product overview: SRP3012TA-R33M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.2A, 20 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.2A, 20 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP3012TA-R33M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273973-SRP3012TA-R33M
Inductors, Coils, Chokes - Fixed Inductors 1273973-SRP3012TA-R33M
Win Source Part Number: 1273973-SRP3012TA-R3 3M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP3012TA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 330 nH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Frequency - Self Resonant: 150MHz Package / Case: 2-SMD DC Resistance (DCR): 20mOhm Max Supplier Device Package: 2-SMD Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.138" L x 0.126" W (3.50mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP3012TA-R33MCT,SRP 3012TA-R33MTR,SRP301 2TA-R33MDKR Base Product Number: SRP3012TA Current - Saturation (Isat): 9.2A

Win Source Part Number: 1273973-SRP3012TA-R33M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP3012TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 330 nH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Frequency - Self Resonant: 150MHz
Package / Case: 2-SMD
DC Resistance (DCR): 20mOhm Max
Supplier Device Package: 2-SMD
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.138" L x 0.126" W (3.50mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6.2 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP3012TA-R33MCT,SRP3012TA-R33MTR,SRP3012TA-R33MDKR
Base Product Number: SRP3012TA
Current - Saturation (Isat): 9.2A

Buy Now Datasheet
Fixed Inductors - SRP3012TA-R33MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP3012TA-R33MCT-ND
Fixed Inductors SRP3012TA-R33MCT-ND
330nH Shielded Wirewound Inductor 6.2A 20mOhm Max 2-SMD

330nH Shielded Wirewound Inductor 6.2A 20mOhm Max 2-SMD

Buy Now Datasheet
Fixed Inductors - SRP3012TA-R33MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP3012TA-R33MDKR-ND
Fixed Inductors SRP3012TA-R33MDKR-ND
330nH Shielded Wirewound Inductor 6.2A 20mOhm Max 2-SMD

330nH Shielded Wirewound Inductor 6.2A 20mOhm Max 2-SMD

Buy Now Datasheet
Fixed Inductors - SRP3012TA-R33MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP3012TA-R33MTR-ND
Fixed Inductors SRP3012TA-R33MTR-ND
330nH Shielded Wirewound Inductor 6.2A 20mOhm Max 2-SMD

330nH Shielded Wirewound Inductor 6.2A 20mOhm Max 2-SMD

Buy Now Datasheet
Inductor, Shld, 330Nh, 6.2A, Aec-Q200; Inductance Bourns - 65AC4028 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, 330Nh, 6.2A, Aec-Q200; Inductance Bourns
65AC4028
Inductor, Shld, 330Nh, 6.2A, Aec-Q200; Inductance Bourns 65AC4028
INDUCTOR, SHLD, 330NH, 6.2A, AEC-Q200; Inductance:330nH; RMS Current (Irms):6.2A; Inductor Construction:Shielde d; Saturation Current (Isat):9.2A; Product Range:SRP3012TA Series; Power Inductor Case:3.5mm x 3.2mm x 1mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, SHLD, 330NH, 6.2A, AEC-Q200; Inductance:330nH; RMS Current (Irms):6.2A; Inductor Construction:Shielded; Saturation Current (Isat):9.2A; Product Range:SRP3012TA Series; Power Inductor Case:3.5mm x 3.2mm x 1mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP3012TA-R33M 1273973-SRP3012TA-R33M SRP3012TA-R33MCT-ND 65AC4028
Product Name SMD 6.2A 20 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, Shld, 330Nh, 6.2A, Aec-Q200; Inductance Bourns
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Metal Alloy Powder Drum Core, Wirewound
Inductance Range 0.3300 microH 0.3300 microH 0.3300 microH
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-10680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 1.39 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details