Bourns, Inc. Fixed Inductors SRP2510A-1R0M

Description
1µH Shielded Wirewound Inductor 3A 54mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
1µH Shielded Wirewound Inductor 3A 54mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP2510A-1R0MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP2510A-1R0MTR-ND
Fixed Inductors SRP2510A-1R0MTR-ND
1µH Shielded Wirewound Inductor 3A 54mOhm Max 1008 (2520 Metric)

1µH Shielded Wirewound Inductor 3A 54mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - SRP2510A-1R0MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP2510A-1R0MDKR-ND
Fixed Inductors SRP2510A-1R0MDKR-ND
1µH Shielded Wirewound Inductor 3A 54mOhm Max 1008 (2520 Metric)

1µH Shielded Wirewound Inductor 3A 54mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - SRP2510A-1R0MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP2510A-1R0MCT-ND
Fixed Inductors SRP2510A-1R0MCT-ND
1µH Shielded Wirewound Inductor 3A 54mOhm Max 1008 (2520 Metric)

1µH Shielded Wirewound Inductor 3A 54mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
SMD 1UH 3A 54 MOHM Inductor and Choke - 71-SRP2510A-1R0M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 3A 54 MOHM Inductor and Choke
71-SRP2510A-1R0M
SMD 1UH 3A 54 MOHM Inductor and Choke 71-SRP2510A-1R0M
FIXED IND 1UH 3A 54 MOHM SMD Product overview: SRP2510A-1R0M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3A, 54 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3A, 54 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP2510A-1R0M can be used for catalog matching and distributor lookup.

FIXED IND 1UH 3A 54 MOHM SMD Product overview: SRP2510A-1R0M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3A, 54 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3A, 54 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP2510A-1R0M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274000-SRP2510A-1R0M
Inductors, Coils, Chokes - Fixed Inductors 1274000-SRP2510A-1R0M
Win Source Part Number: 1274000-SRP2510A-1R0 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP2510A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Iron Powder Q @ Freq: 35 @ 1MHz Frequency - Self Resonant: 94MHz Package / Case: 1008 (2520 Metric) DC Resistance (DCR): 54mOhm Max Supplier Device Package: 1008 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: SRP2510A-1R0MTR,SRP2 510A-1R0MCT,SRP2510A -1R0MDKR Base Product Number: SRP2510A Current - Saturation (Isat): 3.5A

Win Source Part Number: 1274000-SRP2510A-1R0M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP2510A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 1 µH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Iron Powder
Q @ Freq: 35 @ 1MHz
Frequency - Self Resonant: 94MHz
Package / Case: 1008 (2520 Metric)
DC Resistance (DCR): 54mOhm Max
Supplier Device Package: 1008
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRP2510A-1R0MTR,SRP2510A-1R0MCT,SRP2510A-1R0MDKR
Base Product Number: SRP2510A
Current - Saturation (Isat): 3.5A

Buy Now Datasheet
Fixed Inductors - SRP2510A-1R0M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRP2510A-1R0M
Fixed Inductors SRP2510A-1R0M
FIXED IND 1UH 3A 54 MOHM SMD

FIXED IND 1UH 3A 54 MOHM SMD

Supplier's Site Datasheet
Inductor, 1Uh, 3A, 20%, Shielded; Inductance Bourns - 31AC1403 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 3A, 20%, Shielded; Inductance Bourns
31AC1403
Inductor, 1Uh, 3A, 20%, Shielded; Inductance Bourns 31AC1403
INDUCTOR, 1UH, 3A, 20%, SHIELDED; Inductance:1µH; RMS Current (Irms):3A; Inductor Construction:Shielde d; Saturation Current (Isat):3.5A; Product Range:SRP2510A Series; Power Inductor Case:2.5mm x 2mm x 1mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 1UH, 3A, 20%, SHIELDED; Inductance:1µH; RMS Current (Irms):3A; Inductor Construction:Shielded; Saturation Current (Isat):3.5A; Product Range:SRP2510A Series; Power Inductor Case:2.5mm x 2mm x 1mm; DC Resistance RoHS Compliant: Yes

Supplier's Site
Inductor, 1Uh, Shielded, 3A; Inductance Bourns - 52AC7407 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, Shielded, 3A; Inductance Bourns
52AC7407
Inductor, 1Uh, Shielded, 3A; Inductance Bourns 52AC7407
INDUCTOR, 1UH, SHIELDED, 3A; Inductance:1µH; RMS Current (Irms):3A; Inductor Construction:Shielde d; Saturation Current (Isat):3.5A; Product Range:SRP2510A Series; Inductor Case / Package:1008 [2520 Metric]; DC Resistance Max:0.054ohmRoHS Compliant: Yes

INDUCTOR, 1UH, SHIELDED, 3A; Inductance:1µH; RMS Current (Irms):3A; Inductor Construction:Shielded; Saturation Current (Isat):3.5A; Product Range:SRP2510A Series; Inductor Case / Package:1008 [2520 Metric]; DC Resistance Max:0.054ohmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP2510A-1R0MTR-ND 71-SRP2510A-1R0M 1274000-SRP2510A-1R0M SRP2510A-1R0M 31AC1403 52AC7407
Product Name Fixed Inductors SMD 1UH 3A 54 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, 1Uh, 3A, 20%, Shielded; Inductance Bourns Inductor, 1Uh, Shielded, 3A; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound Metal Alloy Powder Iron Iron; Powdered Iron; Iron Powder
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX02 Series SMD Power Shielded Inductors - AX02-303R9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.9 microH
DCR 0.0072 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers