Bourns, Inc. Fixed Inductors SRP2010DPA-3R3M

Description
3.3µH Shielded Inductor 1.4A 225mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
3.3µH Shielded Inductor 1.4A 225mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP2010DPA-3R3MTR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Inductor 1.4A 225mOhm Max 0806 (2016 Metric)

3.3µH Shielded Inductor 1.4A 225mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 118-SRP2010DPA-3R3MDKR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Inductor 1.4A 225mOhm Max 0806 (2016 Metric)

3.3µH Shielded Inductor 1.4A 225mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 118-SRP2010DPA-3R3MCT-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Inductor 1.4A 225mOhm Max 0806 (2016 Metric)

3.3µH Shielded Inductor 1.4A 225mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Surface Mount Inductors - 2476110 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2476110
Surface Mount Inductors 2476110
Bourns SRP2010DPA-3R3M Power Inductor

Bourns SRP2010DPA-3R3M Power Inductor

Supplier's Site
Surface Mount Inductors - 2476111 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2476111
Surface Mount Inductors 2476111
Bourns SRP2010DPA-3R3M Power Inductor

Bourns SRP2010DPA-3R3M Power Inductor

Supplier's Site
Surface Mount Inductors - 2476111P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2476111P
Surface Mount Inductors 2476111P
Bourns SRP2010DPA-3R3M Power Inductor

Bourns SRP2010DPA-3R3M Power Inductor

Supplier's Site
Power Inductor, 3.3Uh, Shielded, 1.4A Rohs Compliant Bourns - 30AK7475 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 3.3Uh, Shielded, 1.4A Rohs Compliant Bourns
30AK7475
Power Inductor, 3.3Uh, Shielded, 1.4A Rohs Compliant Bourns 30AK7475
POWER INDUCTOR, 3.3UH, SHIELDED, 1.4A ROHS COMPLIANT: YES

POWER INDUCTOR, 3.3UH, SHIELDED, 1.4A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP2010DPA-3R3MTR-ND 2476110 30AK7475
Product Name Fixed Inductors Surface Mount Inductors Power Inductor, 3.3Uh, Shielded, 1.4A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-22N 0402CS-22NXJRW , 0402CS-22NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 1712-3627322520180KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-C21C-1N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details