Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRP1270-8R2M

Description
Win Source Part Number: 1274023-SRP1270-8R2M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP1270 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Shielded Inductance: 8.2 µH Height - Seated (Max): 0.276" (7.00mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Iron Frequency - Self Resonant: 11MHz Package / Case: Nonstandard DC Resistance (DCR): 15.5mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.539" L x 0.539" W (13.70mm x 13.70mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 11 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SRP1270-8R2MTR,SRP1 270-8R2MTR,-SRP1270- 8R2MCT,SRP1270-8R2M, SRP1270-8R2MCT Base Product Number: SRP1270 Current - Saturation (Isat): 17A
Request a Quote Datasheet
Description
Win Source Part Number: 1274023-SRP1270-8R2M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP1270 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Shielded Inductance: 8.2 µH Height - Seated (Max): 0.276" (7.00mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Iron Frequency - Self Resonant: 11MHz Package / Case: Nonstandard DC Resistance (DCR): 15.5mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.539" L x 0.539" W (13.70mm x 13.70mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 11 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SRP1270-8R2MTR,SRP1 270-8R2MTR,-SRP1270- 8R2MCT,SRP1270-8R2M, SRP1270-8R2MCT Base Product Number: SRP1270 Current - Saturation (Isat): 17A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274023-SRP1270-8R2M
Inductors, Coils, Chokes - Fixed Inductors 1274023-SRP1270-8R2M
Win Source Part Number: 1274023-SRP1270-8R2M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP1270 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Shielded Inductance: 8.2 µH Height - Seated (Max): 0.276" (7.00mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Iron Frequency - Self Resonant: 11MHz Package / Case: Nonstandard DC Resistance (DCR): 15.5mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.539" L x 0.539" W (13.70mm x 13.70mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 11 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SRP1270-8R2MTR,SRP1 270-8R2MTR,-SRP1270- 8R2MCT,SRP1270-8R2M, SRP1270-8R2MCT Base Product Number: SRP1270 Current - Saturation (Isat): 17A

Win Source Part Number: 1274023-SRP1270-8R2M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP1270
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Shielded
Inductance: 8.2 µH
Height - Seated (Max): 0.276" (7.00mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Iron
Frequency - Self Resonant: 11MHz
Package / Case: Nonstandard
DC Resistance (DCR): 15.5mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.539" L x 0.539" W (13.70mm x 13.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 11 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SRP1270-8R2MTR,SRP1270-8R2MTR,-SRP1270-8R2MCT,SRP1270-8R2M,SRP1270-8R2MCT
Base Product Number: SRP1270
Current - Saturation (Isat): 17A

Buy Now Datasheet
Fixed Inductors - 118-SRP1270-8R2MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP1270-8R2MTR-ND
Fixed Inductors 118-SRP1270-8R2MTR-ND
8.2µH Shielded Wirewound Inductor 11A 15.5mOhm Max Nonstandard

8.2µH Shielded Wirewound Inductor 11A 15.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP1270-8R2MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP1270-8R2MCT-ND
Fixed Inductors 118-SRP1270-8R2MCT-ND
8.2µH Shielded Wirewound Inductor 11A 15.5mOhm Max Nonstandard

8.2µH Shielded Wirewound Inductor 11A 15.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP1270-8R2MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP1270-8R2MDKR-ND
Fixed Inductors 118-SRP1270-8R2MDKR-ND
FIXED IND 8.2UH 11A 15.5 MOHM

FIXED IND 8.2UH 11A 15.5 MOHM

Buy Now Datasheet
SMD 8.2UH 11A 15.5MOHM Inductor and Choke - 71-SRP1270-8R2M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8.2UH 11A 15.5MOHM Inductor and Choke
71-SRP1270-8R2M
SMD 8.2UH 11A 15.5MOHM Inductor and Choke 71-SRP1270-8R2M
FIXED IND 8.2UH 11A 15.5MOHM SMD Product overview: SRP1270-8R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2UH, 11A, 15.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2UH, 11A, 15.5MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1270-8R2M can be used for catalog matching and distributor lookup.

FIXED IND 8.2UH 11A 15.5MOHM SMD Product overview: SRP1270-8R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2UH, 11A, 15.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2UH, 11A, 15.5MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1270-8R2M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 8.2Uh, 17A, Smd, Full Reel; Inductance Bourns - 83R8939 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 8.2Uh, 17A, Smd, Full Reel; Inductance Bourns
83R8939
Inductor, Shielded, 8.2Uh, 17A, Smd, Full Reel; Inductance Bourns 83R8939
INDUCTOR, SHIELDED, 8.2UH, 17A, SMD, FULL REEL; Inductance:8.2µH; RMS Current (Irms):11A; Inductor Construction:Shielde d; Saturation Current (Isat):17A; Product Range:SRP1270 Series; DC Resistance Max:0.0155ohm; Product Length:13.7mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, 8.2UH, 17A, SMD, FULL REEL; Inductance:8.2µH; RMS Current (Irms):11A; Inductor Construction:Shielded; Saturation Current (Isat):17A; Product Range:SRP1270 Series; DC Resistance Max:0.0155ohm; Product Length:13.7mmRoHS Compliant: Yes

Supplier's Site
Inductor, 8.2Uh, Shielded, 11A Rohs Compliant Bourns - 92AH6057 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 8.2Uh, Shielded, 11A Rohs Compliant Bourns
92AH6057
Inductor, 8.2Uh, Shielded, 11A Rohs Compliant Bourns 92AH6057
INDUCTOR, 8.2UH, SHIELDED, 11A ROHS COMPLIANT: YES

INDUCTOR, 8.2UH, SHIELDED, 11A ROHS COMPLIANT: YES

Supplier's Site
Fixed Inductors - SRP1270-8R2M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRP1270-8R2M
Fixed Inductors SRP1270-8R2M
FIXED IND 8.2UH 11A 15.5MOHM SMD

FIXED IND 8.2UH 11A 15.5MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1274023-SRP1270-8R2M 118-SRP1270-8R2MTR-ND 71-SRP1270-8R2M 83R8939 92AH6057 SRP1270-8R2M
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 8.2UH 11A 15.5MOHM Inductor and Choke Inductor, Shielded, 8.2Uh, 17A, Smd, Full Reel; Inductance Bourns Inductor, 8.2Uh, Shielded, 11A Rohs Compliant Bourns Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Iron Iron; Drum Core, Wirewound Iron Iron; Iron
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME375-9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 176100 to ? microH
DCR 1.98 ohms
View Details
4 suppliers
Power Inductors - ECS-MPI2520R0-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details