Bourns, Inc. Fixed Inductors - SRP1265A-6R8M SRP1265A-6R8M

Description
Manufacturer: Bourns Inc. Win Source Part Number: 795412-SRP1265A-6R8M Series: SRP1265A Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 150°C Package: Nonstandard Current Rating: 11.5A Shielding: Shielded Inductance: 6.8μH Mounting: SMD Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Current - Saturation: 18A Q @ Freq: 20 @ 100kHz Frequency - Self Resonant: 13MHz Test Frequency: 100kHz Family Name: SRP1265A Categories: Inductors, Coils, Chokes DC Resistance (DCR): 11.5 mOhm Max Dimension: 0.531" L x 0.492" W (13.50mm x 12.50mm) Height - Seated (Maximum): 0.252" (6.40mm) Alternative Parts (Cross-Reference): STS1437-6R8M; NPIS23P6R8MTRF; NPIM145C6R8MTRF; NPIM147P6R8MTRF; Introduction Date: May 06, 2014 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 795412-SRP1265A-6R8M Series: SRP1265A Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 150°C Package: Nonstandard Current Rating: 11.5A Shielding: Shielded Inductance: 6.8μH Mounting: SMD Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Current - Saturation: 18A Q @ Freq: 20 @ 100kHz Frequency - Self Resonant: 13MHz Test Frequency: 100kHz Family Name: SRP1265A Categories: Inductors, Coils, Chokes DC Resistance (DCR): 11.5 mOhm Max Dimension: 0.531" L x 0.492" W (13.50mm x 12.50mm) Height - Seated (Maximum): 0.252" (6.40mm) Alternative Parts (Cross-Reference): STS1437-6R8M; NPIS23P6R8MTRF; NPIM145C6R8MTRF; NPIM147P6R8MTRF; Introduction Date: May 06, 2014 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - SRP1265A-6R8M
795412-SRP1265A-6R8M
Fixed Inductors - SRP1265A-6R8M 795412-SRP1265A-6R8M
Manufacturer: Bourns Inc. Win Source Part Number: 795412-SRP1265A-6R8M Series: SRP1265A Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 150°C Package: Nonstandard Current Rating: 11.5A Shielding: Shielded Inductance: 6.8μH Mounting: SMD Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Current - Saturation: 18A Q @ Freq: 20 @ 100kHz Frequency - Self Resonant: 13MHz Test Frequency: 100kHz Family Name: SRP1265A Categories: Inductors, Coils, Chokes DC Resistance (DCR): 11.5 mOhm Max Dimension: 0.531" L x 0.492" W (13.50mm x 12.50mm) Height - Seated (Maximum): 0.252" (6.40mm) Alternative Parts (Cross-Reference): STS1437-6R8M; NPIS23P6R8MTRF; NPIM145C6R8MTRF; NPIM147P6R8MTRF; Introduction Date: May 06, 2014 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 795412-SRP1265A-6R8M
Series: SRP1265A
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 150°C
Package: Nonstandard
Current Rating: 11.5A
Shielding: Shielded
Inductance: 6.8μH
Mounting: SMD
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Current - Saturation: 18A
Q @ Freq: 20 @ 100kHz
Frequency - Self Resonant: 13MHz
Test Frequency: 100kHz
Family Name: SRP1265A
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 11.5 mOhm Max
Dimension: 0.531" L x 0.492" W (13.50mm x 12.50mm)
Height - Seated (Maximum): 0.252" (6.40mm)
Alternative Parts (Cross-Reference): STS1437-6R8M; NPIS23P6R8MTRF; NPIM145C6R8MTRF; NPIM147P6R8MTRF;
Introduction Date: May 06, 2014
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Surface Mount Inductors - 8193529 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8193529
Surface Mount Inductors 8193529
Bourns SRP1265A-6R8M

Bourns SRP1265A-6R8M

Supplier's Site
Surface Mount Inductors - 8193529P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8193529P
Surface Mount Inductors 8193529P
Bourns SRP1265A-6R8M

Bourns SRP1265A-6R8M

Supplier's Site
Surface Mount Inductors - 1727253 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1727253
Surface Mount Inductors 1727253
Bourns SRP1265A-6R8M

Bourns SRP1265A-6R8M

Supplier's Site
Fixed Inductors - SRP1265A-6R8MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1265A-6R8MTR-ND
Fixed Inductors SRP1265A-6R8MTR-ND
6.8µH Shielded Wirewound Inductor 11.5A 11.5mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 11.5A 11.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1265A-6R8MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1265A-6R8MDKR-ND
Fixed Inductors SRP1265A-6R8MDKR-ND
6.8µH Shielded Wirewound Inductor 11.5A 11.5mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 11.5A 11.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1265A-6R8MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1265A-6R8MCT-ND
Fixed Inductors SRP1265A-6R8MCT-ND
6.8µH Shielded Wirewound Inductor 11.5A 11.5mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 11.5A 11.5mOhm Max Nonstandard

Buy Now Datasheet
6.8UH 11.5A 11.5 MOHM Inductor and Choke - 71-SRP1265A-6R8M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8UH 11.5A 11.5 MOHM Inductor and Choke
71-SRP1265A-6R8M
6.8UH 11.5A 11.5 MOHM Inductor and Choke 71-SRP1265A-6R8M
FIXED IND 6.8UH 11.5A 11.5 MOHM Product overview: SRP1265A-6R8M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 11.5A, 11.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 11.5A, 11.5 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1265A-6R8M can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 11.5A 11.5 MOHM Product overview: SRP1265A-6R8M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 11.5A, 11.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 11.5A, 11.5 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1265A-6R8M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 6.8Uh, 20%, 11.5A; Inductance Bourns - 64X8727 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 6.8Uh, 20%, 11.5A; Inductance Bourns
64X8727
Inductor, Shielded, 6.8Uh, 20%, 11.5A; Inductance Bourns 64X8727
INDUCTOR, SHIELDED, 6.8UH, 20%, 11.5A; Inductance:6.8µH; RMS Current (Irms):11.5A; Inductor Construction:Shielde d; Saturation Current (Isat):18A; Product Range:AEC-Q200 SRP1265A Series; DC Resistance Max:0.0115ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 6.8UH, 20%, 11.5A; Inductance:6.8µH; RMS Current (Irms):11.5A; Inductor Construction:Shielded; Saturation Current (Isat):18A; Product Range:AEC-Q200 SRP1265A Series; DC Resistance Max:0.0115ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Power Inductor, Aec-Q200 Srp1265A Series, 6.8 H, 20%, Shielded, 0.0115 Ohm, 11.5 A Rohs Compliant Bourns - 78X5426 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Srp1265A Series, 6.8 H, 20%, Shielded, 0.0115 Ohm, 11.5 A Rohs Compliant Bourns
78X5426
Surface Mount Power Inductor, Aec-Q200 Srp1265A Series, 6.8 H, 20%, Shielded, 0.0115 Ohm, 11.5 A Rohs Compliant Bourns 78X5426
Surface Mount Power Inductor, AEC-Q200 SRP1265A Series, 6.8 H, 20%, Shielded, 0.0115 ohm, 11.5 A RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SRP1265A Series, 6.8 H, 20%, Shielded, 0.0115 ohm, 11.5 A RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
SRP1265A-6R8M
Inductors/Coils/Transformers >> Power Inductors SRP1265A-6R8M
11.5A 6.8uH ±20% 18A SMD,12.5x13.5mm Power Inductors ROHS

11.5A 6.8uH ±20% 18A SMD,12.5x13.5mm Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors - SRP1265A-6R8M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRP1265A-6R8M
Fixed Inductors SRP1265A-6R8M
FIXED IND 6.8UH 11.5A 11.5 MOHM

FIXED IND 6.8UH 11.5A 11.5 MOHM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 795412-SRP1265A-6R8M 8193529 8193529P SRP1265A-6R8MTR-ND 71-SRP1265A-6R8M 64X8727 78X5426 SRP1265A-6R8M SRP1265A-6R8M
Product Name Fixed Inductors - SRP1265A-6R8M Surface Mount Inductors Surface Mount Inductors Fixed Inductors 6.8UH 11.5A 11.5 MOHM Inductor and Choke Inductor, Shielded, 6.8Uh, 20%, 11.5A; Inductance Bourns Surface Mount Power Inductor, Aec-Q200 Srp1265A Series, 6.8 H, 20%, Shielded, 0.0115 Ohm, 11.5 A Rohs Compliant Bourns Inductors/Coils/Transformers >> Power Inductors Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F) -55 to 150 C (-67 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard; Wirewound Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Application RF Choke Power Choke
Inductance Range 6.8 microH 6.8 microH 6.8 microH 6.8 microH 6.8 microH 6.8 microH 6.8 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
CMF Series 47 MilliHenry (mH) Inductance Common Mode Inductor - CMF23H-473111 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 47000 microH
View Details
2 suppliers
Adjustable Inductors - 1956-JLC02E030TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 90
View Details