Win Source Part Number: 1274134-SRP1040-R50M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP1040
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 500 nH
Height - Seated (Max): 0.165" (4.20mm)
Standard Package: 900
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Iron
Package / Case: Nonstandard
DC Resistance (DCR): 1.9mOhm Max
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.465" L x 0.413" W (11.80mm x 10.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 23 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SRP1040
Product Status: Obsolete
Current - Saturation (Isat): 32A
500nH Shielded Inductor 23A 1.9mOhm Max Nonstandard
FIXED IND 500NH 23A 1.9 MOHM SMD Product overview: SRP1040-R50M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 23A, 1.9 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 23A, 1.9 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1040-R50M can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1274134-SRP1040-R50M | SRP1040-R50M-ND | 71-SRP1040-R50M |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | SMD 23A 1.9 MOHM Inductor and Choke |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Technology | Standard | ||
| Core Material | Iron | Iron | |
| Application | RF Choke |