Bourns, Inc. Surface Mount Inductors SRP1038AA-3R3M

Description
Bourns SRP1038AA-3R3M Power Inductor
Request a Quote Datasheet
Description
Bourns SRP1038AA-3R3M Power Inductor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 2475999P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2475999P
Surface Mount Inductors 2475999P
Bourns SRP1038AA-3R3M Power Inductor

Bourns SRP1038AA-3R3M Power Inductor

Supplier's Site
Surface Mount Inductors - 2475999 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2475999
Surface Mount Inductors 2475999
Bourns SRP1038AA-3R3M Power Inductor

Bourns SRP1038AA-3R3M Power Inductor

Supplier's Site
Surface Mount Inductors - 2475998 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2475998
Surface Mount Inductors 2475998
Bourns SRP1038AA-3R3M Power Inductor

Bourns SRP1038AA-3R3M Power Inductor

Supplier's Site
Fixed Inductors - 118-SRP1038AA-3R3MTR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Wirewound Inductor 11A 11.8mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 11A 11.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP1038AA-3R3MCT-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Wirewound Inductor 11A 11.8mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 11A 11.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP1038AA-3R3MDKR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Wirewound Inductor 11A 11.8mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 11A 11.8mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 3.3Uh, Shielded, 11A Rohs Compliant Bourns - 32AJ8816 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 3.3Uh, Shielded, 11A Rohs Compliant Bourns
32AJ8816
Power Inductor, 3.3Uh, Shielded, 11A Rohs Compliant Bourns 32AJ8816
POWER INDUCTOR, 3.3UH, SHIELDED, 11A ROHS COMPLIANT: YES

POWER INDUCTOR, 3.3UH, SHIELDED, 11A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2475999P 118-SRP1038AA-3R3MTR-ND 32AJ8816
Product Name Surface Mount Inductors Fixed Inductors Power Inductor, 3.3Uh, Shielded, 11A Rohs Compliant Bourns
Application Power Choke
Inductance Range 3.3 microH
Rated DC Current 11000 milliamps 17500 milliamps
Standards and Certifications RoHS RoHS
EIA Case Size 1038
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-N45 016008C-N45XKRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 2176637-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.8 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Through-Hole 4mH 500mA 250V Inductor and Choke - 839-DKFP-6248-D504 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers