1µH Shielded Inductor 6.5A 23mOhm Max Nonstandard
INDUCTOR, 1UH, SHIELDED, 6.5A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-SRP0512-1R0KTR-ND | 71AH5794 |
| Product Name | Fixed Inductors | Inductor, 1Uh, Shielded, 6.5A Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Metal | |
| Configuration | Fixed | |
| Inductance Tolerance | 10 (+/- %) |