Bourns, Inc. SMD 1.5UH 5.4A 30 MOHM Inductor and Choke SRP0415-1R5K

Description
FIXED IND 1.5UH 5.4A 30 MOHM SMD Product overview: SRP0415-1R5K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 5.4A, 30 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 5.4A, 30 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0415-1R5K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.5UH 5.4A 30 MOHM SMD Product overview: SRP0415-1R5K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 5.4A, 30 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 5.4A, 30 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0415-1R5K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.5UH 5.4A 30 MOHM Inductor and Choke - 71-SRP0415-1R5K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 5.4A 30 MOHM Inductor and Choke
71-SRP0415-1R5K
SMD 1.5UH 5.4A 30 MOHM Inductor and Choke 71-SRP0415-1R5K
FIXED IND 1.5UH 5.4A 30 MOHM SMD Product overview: SRP0415-1R5K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 5.4A, 30 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 5.4A, 30 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0415-1R5K can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 5.4A 30 MOHM SMD Product overview: SRP0415-1R5K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 5.4A, 30 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 5.4A, 30 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0415-1R5K can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274220-SRP0415-1R5K
Inductors, Coils, Chokes - Fixed Inductors 1274220-SRP0415-1R5K
Win Source Part Number: 1274220-SRP0415-1R5K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP0415 Package: Tape & Reel Shielding: Shielded Inductance: 1.5 µH Height - Seated (Max): 0.059" (1.50mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Metal Q @ Freq: 43 @ 7.96MHz Frequency - Self Resonant: 43MHz Package / Case: Nonstandard DC Resistance (DCR): 30mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.173" L x 0.161" W (4.40mm x 4.10mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5.4 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP0415-1R5KCT,1 18-SRP0415-1R5KTR,11 8-SRP0415-1R5KDKR Current - Saturation (Isat): 7A

Win Source Part Number: 1274220-SRP0415-1R5K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP0415
Package: Tape & Reel
Shielding: Shielded
Inductance: 1.5 µH
Height - Seated (Max): 0.059" (1.50mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Metal
Q @ Freq: 43 @ 7.96MHz
Frequency - Self Resonant: 43MHz
Package / Case: Nonstandard
DC Resistance (DCR): 30mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.173" L x 0.161" W (4.40mm x 4.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5.4 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRP0415-1R5KCT,118-SRP0415-1R5KTR,118-SRP0415-1R5KDKR
Current - Saturation (Isat): 7A

Buy Now Datasheet
Fixed Inductors - 118-SRP0415-1R5KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP0415-1R5KCT-ND
Fixed Inductors 118-SRP0415-1R5KCT-ND
1.5µH Shielded Inductor 5.4A 30mOhm Max Nonstandard

1.5µH Shielded Inductor 5.4A 30mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP0415-1R5KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP0415-1R5KTR-ND
Fixed Inductors 118-SRP0415-1R5KTR-ND
1.5µH Shielded Inductor 5.4A 30mOhm Max Nonstandard

1.5µH Shielded Inductor 5.4A 30mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 1.5Uh, Shielded, 5.4A Rohs Compliant Bourns - 71AH5777 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, Shielded, 5.4A Rohs Compliant Bourns
71AH5777
Inductor, 1.5Uh, Shielded, 5.4A Rohs Compliant Bourns 71AH5777
INDUCTOR, 1.5UH, SHIELDED, 5.4A ROHS COMPLIANT: YES

INDUCTOR, 1.5UH, SHIELDED, 5.4A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP0415-1R5K 1274220-SRP0415-1R5K 118-SRP0415-1R5KCT-ND 71AH5777
Product Name SMD 1.5UH 5.4A 30 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, 1.5Uh, Shielded, 5.4A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Power Inductor Standard
Core Material Ferrite Metal
Inductance Range 1.5 microH 1.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

Encapsulated Toroidal Inductor - CMT908-H1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 2000 to ? microH
DCR 0.0200 ohms
View Details
3 suppliers
Common Mode Chokes - 486-DKFP-D21D-D647-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 2125991 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 27 microH
Q Factor 15
View Details