Bourns, Inc. Fixed Inductors SRN8040TA-150M

Description
15µH Semi-Shielded Wirewound Inductor 3.6A 50mOhm Nonstandard
Request a Quote Datasheet
Description
15µH Semi-Shielded Wirewound Inductor 3.6A 50mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRN8040TA-150MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN8040TA-150MTR-ND
Fixed Inductors SRN8040TA-150MTR-ND
15µH Semi-Shielded Wirewound Inductor 3.6A 50mOhm Nonstandard

15µH Semi-Shielded Wirewound Inductor 3.6A 50mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN8040TA-150MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN8040TA-150MCT-ND
Fixed Inductors SRN8040TA-150MCT-ND
15µH Semi-Shielded Wirewound Inductor 3.6A 50mOhm Nonstandard

15µH Semi-Shielded Wirewound Inductor 3.6A 50mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN8040TA-150MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN8040TA-150MDKR-ND
Fixed Inductors SRN8040TA-150MDKR-ND
15µH Semi-Shielded Wirewound Inductor 3.6A 50mOhm Nonstandard

15µH Semi-Shielded Wirewound Inductor 3.6A 50mOhm Nonstandard

Buy Now Datasheet
SMD 15UH 3.6A 50 MOHM Inductor and Choke - 71-SRN8040TA-150M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 3.6A 50 MOHM Inductor and Choke
71-SRN8040TA-150M
SMD 15UH 3.6A 50 MOHM Inductor and Choke 71-SRN8040TA-150M
FIXED IND 15UH 3.6A 50 MOHM SMD Product overview: SRN8040TA-150M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 3.6A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 3.6A, 50 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN8040TA-150M can be used for catalog matching and distributor lookup.

FIXED IND 15UH 3.6A 50 MOHM SMD Product overview: SRN8040TA-150M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 3.6A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 3.6A, 50 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN8040TA-150M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1274262-SRN8040TA-150M - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274262-SRN8040TA-150M
Inductors, Coils, Chokes - Fixed Inductors 1274262-SRN8040TA-150M
Win Source Part Number: 1274262-SRN8040TA-15 0M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN8040TA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 15 µH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 12 @ 1MHz Frequency - Self Resonant: 20MHz Package / Case: Nonstandard DC Resistance (DCR): 50mOhm Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.6 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN8040TA-150MDKR,SR N8040TA-150MTR,SRN80 40TA-150MCT Base Product Number: SRN8040TA Current - Saturation (Isat): 4A

Win Source Part Number: 1274262-SRN8040TA-150M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN8040TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 15 µH
Height - Seated (Max): 0.177" (4.50mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 12 @ 1MHz
Frequency - Self Resonant: 20MHz
Package / Case: Nonstandard
DC Resistance (DCR): 50mOhm
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.315" L x 0.315" W (8.00mm x 8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.6 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN8040TA-150MDKR,SRN8040TA-150MTR,SRN8040TA-150MCT
Base Product Number: SRN8040TA
Current - Saturation (Isat): 4A

Buy Now Datasheet
Surface Mount Inductors - 2231815P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2231815P
Surface Mount Inductors 2231815P
Bourns SRN8040TA-150M

Bourns SRN8040TA-150M

Supplier's Site
Surface Mount Inductors - 2231814 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2231814
Surface Mount Inductors 2231814
Bourns SRN8040TA-150M

Bourns SRN8040TA-150M

Supplier's Site
Surface Mount Inductors - 2231815 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2231815
Surface Mount Inductors 2231815
Bourns SRN8040TA-150M

Bourns SRN8040TA-150M

Supplier's Site
Fixed Inductors - SRN8040TA-150M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRN8040TA-150M
Fixed Inductors SRN8040TA-150M
FIXED IND 15UH 3.6A 50 MOHM SMD

FIXED IND 15UH 3.6A 50 MOHM SMD

Supplier's Site Datasheet
Inductor, 15Uh, Semishielded, 3.6A; Inductance Bourns - 94Y3566 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, Semishielded, 3.6A; Inductance Bourns
94Y3566
Inductor, 15Uh, Semishielded, 3.6A; Inductance Bourns 94Y3566
INDUCTOR, 15UH, SEMISHIELDED, 3.6A; Inductance:15µH; RMS Current (Irms):3.6A; Inductor Construction:Semishi elded; Saturation Current (Isat):4A; Product Range:SRN8040TA Series; Inductor Case / Package:-; DC Resistance Max:0.05ohm RoHS Compliant: Yes

INDUCTOR, 15UH, SEMISHIELDED, 3.6A; Inductance:15µH; RMS Current (Irms):3.6A; Inductor Construction:Semishielded; Saturation Current (Isat):4A; Product Range:SRN8040TA Series; Inductor Case / Package:-; DC Resistance Max:0.05ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRN8040TA-150MTR-ND 71-SRN8040TA-150M 1274262-SRN8040TA-150M 2231815P SRN8040TA-150M 94Y3566
Product Name Fixed Inductors SMD 15UH 3.6A 50 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Surface Mount Inductors Fixed Inductors Inductor, 15Uh, Semishielded, 3.6A; Inductance Bourns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC04E065TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 101
View Details
High Frequency & RF Inductors - 6-1624112-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0051 microH
View Details
2 suppliers
SMD 250MHz 1.6A Inductor and Choke - 71-0302CS-N67XKLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 6.70E-4 microH
Inductance Tolerance 10 (+/- %)
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details