Bourns, Inc. Fixed Inductors - SRN5040-330M SRN5040-330M

Description
Manufacturer: Bourns Inc. Win Source Part Number: 897408-SRN5040-330M Series: SRN5040 Operating Temperature Range: -40°C ~ 125°C Features: 33 µH Semi-Shielded Wirewound Inductor 1.2 A 216mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRN5040 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRN5040-330MTR, 2266-SRN5040-330M, SRN5040-330MDKR, SRN5040-330MCT
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 897408-SRN5040-330M Series: SRN5040 Operating Temperature Range: -40°C ~ 125°C Features: 33 µH Semi-Shielded Wirewound Inductor 1.2 A 216mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRN5040 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRN5040-330MTR, 2266-SRN5040-330M, SRN5040-330MDKR, SRN5040-330MCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - SRN5040-330M
897408-SRN5040-330M
Fixed Inductors - SRN5040-330M 897408-SRN5040-330M
Manufacturer: Bourns Inc. Win Source Part Number: 897408-SRN5040-330M Series: SRN5040 Operating Temperature Range: -40°C ~ 125°C Features: 33 µH Semi-Shielded Wirewound Inductor 1.2 A 216mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRN5040 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRN5040-330MTR, 2266-SRN5040-330M, SRN5040-330MDKR, SRN5040-330MCT

Manufacturer: Bourns Inc.
Win Source Part Number: 897408-SRN5040-330M
Series: SRN5040
Operating Temperature Range: -40°C ~ 125°C
Features: 33 µH Semi-Shielded Wirewound Inductor 1.2 A 216mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRN5040
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRN5040-330MTR, 2266-SRN5040-330M, SRN5040-330MDKR, SRN5040-330MCT

Buy Now Datasheet
Surface Mount Inductors - 8135690P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8135690P
Surface Mount Inductors 8135690P
Bourns SRN5040-330M

Bourns SRN5040-330M

Supplier's Site
Surface Mount Inductors - 8135690 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8135690
Surface Mount Inductors 8135690
Bourns SRN5040-330M

Bourns SRN5040-330M

Supplier's Site
Surface Mount Inductors - 1729582 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1729582
Surface Mount Inductors 1729582
Bourns SRN5040-330M

Bourns SRN5040-330M

Supplier's Site
SMD 33UH 1.2A 216 MOHM Inductor and Choke - 71-SRN5040-330M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH 1.2A 216 MOHM Inductor and Choke
71-SRN5040-330M
SMD 33UH 1.2A 216 MOHM Inductor and Choke 71-SRN5040-330M
FIXED IND 33UH 1.2A 216 MOHM SMD Product overview: SRN5040-330M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 1.2A, 216 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 1.2A, 216 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN5040-330M can be used for catalog matching and distributor lookup.

FIXED IND 33UH 1.2A 216 MOHM SMD Product overview: SRN5040-330M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 1.2A, 216 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 1.2A, 216 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN5040-330M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRN5040-330MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN5040-330MCT-ND
Fixed Inductors SRN5040-330MCT-ND
33µH Semi-Shielded Wirewound Inductor 1.2A 216mOhm Max Nonstandard

33µH Semi-Shielded Wirewound Inductor 1.2A 216mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN5040-330MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN5040-330MTR-ND
Fixed Inductors SRN5040-330MTR-ND
33µH Semi-Shielded Wirewound Inductor 1.2A 216mOhm Max Nonstandard

33µH Semi-Shielded Wirewound Inductor 1.2A 216mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN5040-330MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN5040-330MDKR-ND
Fixed Inductors SRN5040-330MDKR-ND
33µH Semi-Shielded Wirewound Inductor 1.2A 216mOhm Max Nonstandard

33µH Semi-Shielded Wirewound Inductor 1.2A 216mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN5040-330M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRN5040-330M
Fixed Inductors SRN5040-330M
FIXED IND 33UH 1.2A 216 MOHM SMD

FIXED IND 33UH 1.2A 216 MOHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
SRN5040-330M
Inductors/Coils/Transformers >> Power Inductors SRN5040-330M
1.2A 33uH ±20% 1.3A SMD,5x5mm Power Inductors ROHS

1.2A 33uH ±20% 1.3A SMD,5x5mm Power Inductors ROHS

Supplier's Site Datasheet
Inductor, Semi-Shielded, 33Uh, 20%, 1.2A; Inductance Bourns - 62X0431 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 33Uh, 20%, 1.2A; Inductance Bourns
62X0431
Inductor, Semi-Shielded, 33Uh, 20%, 1.2A; Inductance Bourns 62X0431
INDUCTOR, SEMI-SHIELDED, 33UH, 20%, 1.2A; Inductance:33µH; RMS Current (Irms):1.2A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.3A; Product Range:SRN5040 Series; DC Resistance Max:0.216ohm; Product Length:5mm RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 33UH, 20%, 1.2A; Inductance:33µH; RMS Current (Irms):1.2A; Inductor Construction:Semishielded; Saturation Current (Isat):1.3A; Product Range:SRN5040 Series; DC Resistance Max:0.216ohm; Product Length:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Semi-Shielded, 33Uh, 20%, 1.2A; Inductance Bourns - 62X0430 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 33Uh, 20%, 1.2A; Inductance Bourns
62X0430
Inductor, Semi-Shielded, 33Uh, 20%, 1.2A; Inductance Bourns 62X0430
INDUCTOR, SEMI-SHIELDED, 33UH, 20%, 1.2A; Inductance:33µH; RMS Current (Irms):1.2A; Inductor Construction:Semishi elded; Saturation Current (Isat):1.3A; Product Range:SRN5040 Series; Power Inductor Case:5mm x 5mm x 4mm RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 33UH, 20%, 1.2A; Inductance:33µH; RMS Current (Irms):1.2A; Inductor Construction:Semishielded; Saturation Current (Isat):1.3A; Product Range:SRN5040 Series; Power Inductor Case:5mm x 5mm x 4mm RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Srn5040 Series, 33 H, 20%, Semishielded, 0.216 Ohm, 1.2 A Rohs Compliant Bourns - 67X4692 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srn5040 Series, 33 H, 20%, Semishielded, 0.216 Ohm, 1.2 A Rohs Compliant Bourns
67X4692
Surface Mount Power Inductor, Srn5040 Series, 33 H, 20%, Semishielded, 0.216 Ohm, 1.2 A Rohs Compliant Bourns 67X4692
Surface Mount Power Inductor, SRN5040 Series, 33 H, 20%, Semishielded, 0.216 ohm, 1.2 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRN5040 Series, 33 H, 20%, Semishielded, 0.216 ohm, 1.2 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 897408-SRN5040-330M 8135690P 8135690 71-SRN5040-330M SRN5040-330MCT-ND SRN5040-330M SRN5040-330M 62X0431 62X0430 67X4692
Product Name Fixed Inductors - SRN5040-330M Surface Mount Inductors Surface Mount Inductors SMD 33UH 1.2A 216 MOHM Inductor and Choke Fixed Inductors Fixed Inductors Inductors/Coils/Transformers >> Power Inductors Inductor, Semi-Shielded, 33Uh, 20%, 1.2A; Inductance Bourns Inductor, Semi-Shielded, 33Uh, 20%, 1.2A; Inductance Bourns Surface Mount Power Inductor, Srn5040 Series, 33 H, 20%, Semishielded, 0.216 Ohm, 1.2 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Inductance Range 33 microH 33 microH 33 microH 33 microH 33 microH 33 microH 33 microH
Rated DC Current 1200 milliamps 1300 milliamps 1200 milliamps 1200 milliamps 1200 milliamps 1200 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-101R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0300 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J162SAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details