Bourns, Inc. Fixed Inductors SRN5030HA-2R2Y

Description
2.2µH Semi-Shielded Wirewound Inductor 3.7A 33mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Semi-Shielded Wirewound Inductor 3.7A 33mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRN5030HA-2R2YCT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Semi-Shielded Wirewound Inductor 3.7A 33mOhm Max Nonstandard

2.2µH Semi-Shielded Wirewound Inductor 3.7A 33mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRN5030HA-2R2YTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Semi-Shielded Wirewound Inductor 3.7A 33mOhm Max Nonstandard

2.2µH Semi-Shielded Wirewound Inductor 3.7A 33mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-SRN5030HA-2R2YCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1909778P - RS Components, Ltd.
Specs
Inductance Range 0.0680 microH
Rated DC Current 480 milliamps
Standards and Certifications RoHS
View Details