Bourns, Inc. SMD 3.3UH 2.4A 58 MOHM Inductor and Choke SRN5020-3R3M

Description
FIXED IND 3.3UH 2.4A 58 MOHM SMD Product overview: SRN5020-3R3M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 2.4A, 58 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 2.4A, 58 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN5020-3R3M can be used for catalog matching and distributor lookup.
Request a Quote
Description
FIXED IND 3.3UH 2.4A 58 MOHM SMD Product overview: SRN5020-3R3M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 2.4A, 58 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 2.4A, 58 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN5020-3R3M can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Bourns SRN5020-3R3M is a semi-shielded power inductor with an inductance value of 3.3 µH and a maximum RMS current rating of 2.4 A. It has a tolerance of 20% and is designed for surface mount applications. The inductor features a ferrite core and is constructed with enameled copper wire, ensuring reliable performance in various electronic circuits. The operating temperature range is from -40 °C to +125 °C, accommodating a wide range of environmental conditions. The inductor is RoHS compliant, making it suitable for environmentally conscious designs. It is packaged in reels of 2000 pieces, facilitating easy integration into manufacturing processes.

Datasheet Summary
Powered by GS/AI

The Bourns SRN5020-3R3M is a semi-shielded power inductor with an inductance value of 3.3 µH and a maximum RMS current rating of 2.4 A. It has a tolerance of 20% and is designed for surface mount applications. The inductor features a ferrite core and is constructed with enameled copper wire, ensuring reliable performance in various electronic circuits. The operating temperature range is from -40 °C to +125 °C, accommodating a wide range of environmental conditions. The inductor is RoHS compliant, making it suitable for environmentally conscious designs. It is packaged in reels of 2000 pieces, facilitating easy integration into manufacturing processes.

Suppliers

Company
Product
Description
Supplier Links
SMD 3.3UH 2.4A 58 MOHM Inductor and Choke - 71-SRN5020-3R3M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 2.4A 58 MOHM Inductor and Choke
71-SRN5020-3R3M
SMD 3.3UH 2.4A 58 MOHM Inductor and Choke 71-SRN5020-3R3M
FIXED IND 3.3UH 2.4A 58 MOHM SMD Product overview: SRN5020-3R3M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 2.4A, 58 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 2.4A, 58 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN5020-3R3M can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 2.4A 58 MOHM SMD Product overview: SRN5020-3R3M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 2.4A, 58 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 2.4A, 58 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN5020-3R3M can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274313-SRN5020-3R3M
Inductors, Coils, Chokes - Fixed Inductors 1274313-SRN5020-3R3M
Win Source Part Number: 1274313-SRN5020-3R3M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN5020 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 3.3 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 11 @ 7.96MHz Frequency - Self Resonant: 40MHz Package / Case: Nonstandard DC Resistance (DCR): 58mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.4 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN5020-3R3MTR,SRN50 203R3M,SRN5020-3R3MC T,SRN5020-3R3MDKR Base Product Number: SRN5020 Current - Saturation (Isat): 2.4A

Win Source Part Number: 1274313-SRN5020-3R3M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN5020
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 3.3 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 11 @ 7.96MHz
Frequency - Self Resonant: 40MHz
Package / Case: Nonstandard
DC Resistance (DCR): 58mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.4 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN5020-3R3MTR,SRN50203R3M,SRN5020-3R3MCT,SRN5020-3R3MDKR
Base Product Number: SRN5020
Current - Saturation (Isat): 2.4A

Buy Now Datasheet
Inductor, Semi-Shielded, 3.3Uh, 2.4A, 20%, Smd; Inductance Bourns - 54W0074 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semi-Shielded, 3.3Uh, 2.4A, 20%, Smd; Inductance Bourns
54W0074
Inductor, Semi-Shielded, 3.3Uh, 2.4A, 20%, Smd; Inductance Bourns 54W0074
INDUCTOR, SEMI-SHIELDED, 3.3uH, 2.4A, 20%, SMD; Inductance:3.3µH; RMS Current (Irms):2.4A; Inductor Construction:Semishi elded; Saturation Current (Isat):2.4A; Product Range:SRN5020 Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

INDUCTOR, SEMI-SHIELDED, 3.3uH, 2.4A, 20%, SMD; Inductance:3.3µH; RMS Current (Irms):2.4A; Inductor Construction:Semishielded; Saturation Current (Isat):2.4A; Product Range:SRN5020 Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRN5020-3R3M 1274313-SRN5020-3R3M 54W0074
Product Name SMD 3.3UH 2.4A 58 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, Semi-Shielded, 3.3Uh, 2.4A, 20%, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Inductance Range 3.3 microH 3.3 microH 3.3 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER47J - 979207-KQ0805TTER47J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
Power Inductors - ECS-MPI2520R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers