Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRN4012-2R2M

Description
Win Source Part Number: 1274364-SRN4012-2R2M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN4012 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 2.2 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 72mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.9 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN4012-2R2MDKR,SRN4 012-2R2MCT,SRN4012-2 R2MTR Base Product Number: SRN4012 Product Status: Obsolete Current - Saturation (Isat): 1.6A
Request a Quote Datasheet
Description
Win Source Part Number: 1274364-SRN4012-2R2M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN4012 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 2.2 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 72mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.9 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN4012-2R2MDKR,SRN4 012-2R2MCT,SRN4012-2 R2MTR Base Product Number: SRN4012 Product Status: Obsolete Current - Saturation (Isat): 1.6A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274364-SRN4012-2R2M
Inductors, Coils, Chokes - Fixed Inductors 1274364-SRN4012-2R2M
Win Source Part Number: 1274364-SRN4012-2R2M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRN4012 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Semi-Shielded Inductance: 2.2 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 72mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.9 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRN4012-2R2MDKR,SRN4 012-2R2MCT,SRN4012-2 R2MTR Base Product Number: SRN4012 Product Status: Obsolete Current - Saturation (Isat): 1.6A

Win Source Part Number: 1274364-SRN4012-2R2M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN4012
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 2.2 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 72mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.9 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN4012-2R2MDKR,SRN4012-2R2MCT,SRN4012-2R2MTR
Base Product Number: SRN4012
Product Status: Obsolete
Current - Saturation (Isat): 1.6A

Buy Now Datasheet
SMD 2.2UH 1.9A 72 MOHM Inductor and Choke - 71-SRN4012-2R2M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 1.9A 72 MOHM Inductor and Choke
71-SRN4012-2R2M
SMD 2.2UH 1.9A 72 MOHM Inductor and Choke 71-SRN4012-2R2M
FIXED IND 2.2UH 1.9A 72 MOHM SMD Product overview: SRN4012-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.9A, 72 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.9A, 72 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN4012-2R2M can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 1.9A 72 MOHM SMD Product overview: SRN4012-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.9A, 72 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.9A, 72 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN4012-2R2M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRN4012-2R2MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN4012-2R2MTR-ND
Fixed Inductors SRN4012-2R2MTR-ND
2.2µH Semi-Shielded Wirewound Inductor 1.9A 72mOhm Max Nonstandard

2.2µH Semi-Shielded Wirewound Inductor 1.9A 72mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1274364-SRN4012-2R2M 71-SRN4012-2R2M SRN4012-2R2MTR-ND
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 2.2UH 1.9A 72 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2155JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
SMD 10uH Inductor and Choke - 71-3613C100K - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 10 microH
Inductance Tolerance 10 (+/- %)
View Details
4 suppliers
016008F (0402) Ferrite Chip Inductors - 016008F-18N - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details