Bourns, Inc. Filter, Common Mode, 90R, 0.4A, Smd; Rated Current Bourns SRF3216A-900Y

Description
FILTER, COMMON MODE, 90R, 0.4A, SMD; Rated Current:400mA; Inductance:-; Product Range:SRF3216A Series; Impedance:90ohm; Common Mode Filter Case:3.2mm x 1.6mm x 2mm; Automotive Qualification Standard:AEC-Q200; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
FILTER, COMMON MODE, 90R, 0.4A, SMD; Rated Current:400mA; Inductance:-; Product Range:SRF3216A Series; Impedance:90ohm; Common Mode Filter Case:3.2mm x 1.6mm x 2mm; Automotive Qualification Standard:AEC-Q200; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Common Mode, 90R, 0.4A, Smd; Rated Current Bourns - 58Y3756 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Common Mode, 90R, 0.4A, Smd; Rated Current Bourns
58Y3756
Filter, Common Mode, 90R, 0.4A, Smd; Rated Current Bourns 58Y3756
FILTER, COMMON MODE, 90R, 0.4A, SMD; Rated Current:400mA; Inductance:-; Product Range:SRF3216A Series; Impedance:90ohm; Common Mode Filter Case:3.2mm x 1.6mm x 2mm; Automotive Qualification Standard:AEC-Q200; SVHC:No SVHC RoHS Compliant: Yes

FILTER, COMMON MODE, 90R, 0.4A, SMD; Rated Current:400mA; Inductance:-; Product Range:SRF3216A Series; Impedance:90ohm; Common Mode Filter Case:3.2mm x 1.6mm x 2mm; Automotive Qualification Standard:AEC-Q200; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site
Common Mode Filter, 0.4A, 90 Ohm; Dc Current Rating Bourns - 81Y1932 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 0.4A, 90 Ohm; Dc Current Rating Bourns
81Y1932
Common Mode Filter, 0.4A, 90 Ohm; Dc Current Rating Bourns 81Y1932
COMMON MODE FILTER, 0.4A, 90 OHM; DC Current Rating:400mA; Inductance:-; Product Range:SRF3216A Series; Impedance:90ohm; Product Length:3.2mm; Product Width:1.6mm; Product Height:2mm; Qualification:AEC-Q2 00 RoHS Compliant: Yes

COMMON MODE FILTER, 0.4A, 90 OHM; DC Current Rating:400mA; Inductance:-; Product Range:SRF3216A Series; Impedance:90ohm; Product Length:3.2mm; Product Width:1.6mm; Product Height:2mm; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site Datasheet
Common Mode Filter, 400Ma, 90 Ohm; Dc Current Rating Bourns - 33AK4347 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, 400Ma, 90 Ohm; Dc Current Rating Bourns
33AK4347
Common Mode Filter, 400Ma, 90 Ohm; Dc Current Rating Bourns 33AK4347
COMMON MODE FILTER, 400MA, 90 OHM; DC Current Rating:400mA; Inductance:-; Product Range:SRF3216A Series; Impedance:90ohm; Product Length:3.2mm; Product Width:1.6mm; Product Height:2mm; Qualification:- RoHS Compliant: Yes

COMMON MODE FILTER, 400MA, 90 OHM; DC Current Rating:400mA; Inductance:-; Product Range:SRF3216A Series; Impedance:90ohm; Product Length:3.2mm; Product Width:1.6mm; Product Height:2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 58Y3756
Product Name Filter, Common Mode, 90R, 0.4A, Smd; Rated Current Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

12V, 15V and 24V 20A Buffer (Hold-Up) Modules - ZBM20-12 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, CE Mark and UKCA Mark
Rated Voltage 11.5 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details
CR7856 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details