Bourns, Inc. Filter, Common Mode, 360R, 0.3A, Smd; Rated Current Bourns SRF2012A-361YA

Description
FILTER, COMMON MODE, 360R, 0.3A, SMD; Rated Current:300mA; Inductance:-; Product Range:SRF2012AA Series; Impedance:360ohm; Common Mode Filter Case:2mm x 1.2mm x 1.2mm; Automotive Qualification Standard:AEC-Q200; SVHC:No SVHC RoHS Compliant: Yes
Description
FILTER, COMMON MODE, 360R, 0.3A, SMD; Rated Current:300mA; Inductance:-; Product Range:SRF2012AA Series; Impedance:360ohm; Common Mode Filter Case:2mm x 1.2mm x 1.2mm; Automotive Qualification Standard:AEC-Q200; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Filter, Common Mode, 360R, 0.3A, Smd; Rated Current Bourns - 58Y3745 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Common Mode, 360R, 0.3A, Smd; Rated Current Bourns
58Y3745
Filter, Common Mode, 360R, 0.3A, Smd; Rated Current Bourns 58Y3745
FILTER, COMMON MODE, 360R, 0.3A, SMD; Rated Current:300mA; Inductance:-; Product Range:SRF2012AA Series; Impedance:360ohm; Common Mode Filter Case:2mm x 1.2mm x 1.2mm; Automotive Qualification Standard:AEC-Q200; SVHC:No SVHC RoHS Compliant: Yes

FILTER, COMMON MODE, 360R, 0.3A, SMD; Rated Current:300mA; Inductance:-; Product Range:SRF2012AA Series; Impedance:360ohm; Common Mode Filter Case:2mm x 1.2mm x 1.2mm; Automotive Qualification Standard:AEC-Q200; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site
Filter, Common Mode, 360R, 0.3A, Smd; Rated Current Bourns - 57AC3469 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Common Mode, 360R, 0.3A, Smd; Rated Current Bourns
57AC3469
Filter, Common Mode, 360R, 0.3A, Smd; Rated Current Bourns 57AC3469
FILTER, COMMON MODE, 360R, 0.3A, SMD; Rated Current:300mA; Inductance:-; Product Range:SRF2012A Series; Impedance:360ohm; Common Mode Filter Case:2mm x 1.2mm x 1.2mm; Automotive Qualification Standard:-; SVHC:No SVHC (15 RoHS Compliant: Yes

FILTER, COMMON MODE, 360R, 0.3A, SMD; Rated Current:300mA; Inductance:-; Product Range:SRF2012A Series; Impedance:360ohm; Common Mode Filter Case:2mm x 1.2mm x 1.2mm; Automotive Qualification Standard:-; SVHC:No SVHC (15 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 58Y3745
Product Name Filter, Common Mode, 360R, 0.3A, Smd; Rated Current Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line EMC Filters - RSHN-2030LD - TDK-Lambda Americas Inc.
Specs
Package / Mounting DIN rail
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939
Rated Voltage 250 volts
View Details
2 suppliers
EMI/RFI Filters (LC, RC Networks) - 1727-5673-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CQ7584 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details