Bourns, Inc. Fixed Inductors SPB1007-R23M

Description
FIXED IND 230NH 61A 0.35 MOHM
Request a Quote Datasheet
Description
FIXED IND 230NH 61A 0.35 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SPB1007-R23MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SPB1007-R23MCT-ND
Fixed Inductors 118-SPB1007-R23MCT-ND
FIXED IND 230NH 61A 0.35 MOHM

FIXED IND 230NH 61A 0.35 MOHM

Buy Now Datasheet
Fixed Inductors - 118-SPB1007-R23MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SPB1007-R23MTR-ND
Fixed Inductors 118-SPB1007-R23MTR-ND
FIXED IND 230NH 61A 0.35 MOHM

FIXED IND 230NH 61A 0.35 MOHM

Buy Now Datasheet
Fixed Inductors - 118-SPB1007-R23MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SPB1007-R23MDKR-ND
Fixed Inductors 118-SPB1007-R23MDKR-ND
FIXED IND 230NH 61A 0.35 MOHM

FIXED IND 230NH 61A 0.35 MOHM

Buy Now Datasheet
Power Inductor, 230Nh, Shielded, 48A Rohs Compliant Bourns - 61AK2489 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 230Nh, Shielded, 48A Rohs Compliant Bourns
61AK2489
Power Inductor, 230Nh, Shielded, 48A Rohs Compliant Bourns 61AK2489
POWER INDUCTOR, 230NH, SHIELDED, 48A ROHS COMPLIANT: YES

POWER INDUCTOR, 230NH, SHIELDED, 48A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SPB1007-R23MCT-ND 61AK2489
Product Name Fixed Inductors Power Inductor, 230Nh, Shielded, 48A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2469842 - RS Components, Ltd.
Specs
Inductance Range 6.8 microH
Rated DC Current 80 milliamps
Standards and Certifications RoHS
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details