TVS DIODE 36VWM 58.1VC DFN3419
TVS DIODE 36VWM 58.1VC DFN3419
TVS DIODE 36VWM 58.1VC DFN3419
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-SMF4C36AH-QCT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 2-SMD, No Lead |
| Peak Pulse Power | 400 watts |
| VC | 58.1 volts |