Unidirectional double ElectroStatic Discharge (ESD) protection diode in a common anode configuration, encapsulated in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package. The device is designed for ESD and transient overvoltage protection of up to two signal lines.
Features and benefits
Applications
TVS DIODE 14.5VWM 25VC TO236AB
TVS DIODE 14.5VWM 25VC TO236AB
TVS DIODE 14.5VWM 25VC TO236AB
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MMBZ18VAL-QR | 1727-MMBZ18VAL-QRCT-ND |
| Product Name | Low capacitance unidirectional double ESD protection diode | TVS Diodes |
| Diode Applications | Protector | |
| RoHS Compliant | RoHS | |
| VF | 0.9000 to 9.00E-4 volts | |
| VR | 14.5 volts | |
| IR | 0.0050 mA |