Manufacturer: NXP
Win Source Part Number: 930845-PRTR5V0U2AX/D
Series: *
Features: Clamp Ipp Tvs Diode
Package: Bulk
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.10.0080
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 930845-PRTR5V0U2AX/DG/B2215 |
| Product Name | TVS - TVS - Diodes - PRTR5V0U2AX/DG/B2215 |