Bourns, Inc. Pulse Transformers SM75056PEL

Description
1.2mH Pulse Transformer 1:1 Transmitter, 1:1 Receiver Surface Mount
Request a Quote Datasheet
Description
1.2mH Pulse Transformer 1:1 Transmitter, 1:1 Receiver Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - SM75056PEL-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
SM75056PEL-ND
Pulse Transformers SM75056PEL-ND
1.2mH Pulse Transformer 1:1 Transmitter, 1:1 Receiver Surface Mount

1.2mH Pulse Transformer 1:1 Transmitter, 1:1 Receiver Surface Mount

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
SM75056PEL
Transformers - Pulse Transformers SM75056PEL
PULSE XFMR 1:1 TX 1:1 RX 1.2MH

PULSE XFMR 1:1 TX 1:1 RX 1.2MH

Supplier's Site
Transformer, Isdn, T1/e1, Smd; Turns Ratio Bourns - 38X6256 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Isdn, T1/e1, Smd; Turns Ratio Bourns
38X6256
Transformer, Isdn, T1/e1, Smd; Turns Ratio Bourns 38X6256
TRANSFORMER, ISDN, T1/E1, SMD; Turns Ratio:1:1.26; Insertion Loss:-; DC Resistance:0.8ohm; Current Rating:-; Isolation Voltage:-; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

TRANSFORMER, ISDN, T1/E1, SMD; Turns Ratio:1:1.26; Insertion Loss:-; DC Resistance:0.8ohm; Current Rating:-; Isolation Voltage:-; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet
Transformer, Isdn, T1/e1, Smd; Turns Ratio Bourns - 38X6257 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Isdn, T1/e1, Smd; Turns Ratio Bourns
38X6257
Transformer, Isdn, T1/e1, Smd; Turns Ratio Bourns 38X6257
TRANSFORMER, ISDN, T1/E1, SMD; Turns Ratio:1:1.26; Insertion Loss:-; DC Resistance:0.8ohm; Current Rating:-; Isolation Voltage:-; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

TRANSFORMER, ISDN, T1/E1, SMD; Turns Ratio:1:1.26; Insertion Loss:-; DC Resistance:0.8ohm; Current Rating:-; Isolation Voltage:-; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
SM75056PEL
Audio Transformers / Signal Transformers SM75056PEL
Audio Transformers / Signal Transformers T1/E1 Potted

Audio Transformers / Signal Transformers T1/E1 Potted

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers
Product Number SM75056PEL-ND SM75056PEL 38X6256 SM75056PEL
Product Name Pulse Transformers Transformers - Pulse Transformers Transformer, Isdn, T1/e1, Smd; Turns Ratio Bourns Audio Transformers / Signal Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Transformers - Power Transformers - 229C16 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
Balun - 2312-QPP0024SR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
Data Bus Coupling Transfomers -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details