Features
Videos
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Power Transformers | Transformers | Power Transformers |
| Product Number | 1182E117 | 1182E117 | HM2416-ND |
| Product Name | Transformers - Power Transformers | Transformers | Power Transformers |
| Transformer Type | Electronics; Power Transformer | Power Transformer | |
| Construction | Toroidal Core | Toroidal Core | |
| Output Voltage | 117 volts | 117 to 234 volts | |
| Power Rating (VA) | 30 VA | 30 VA | 30 VA |
| Standards / Compliance | RoHS |