Hammond Manufacturing Company Inc. Transformers - Audio Transformers - Signal Level 101H

Description
Features Pin type, miniature size, P.C. board mount, net weight of only 0.1 oz. Rugged potted construction produces a completely sealed unit withstanding severe environmental conditions. Secondary may be used as primary and primary as secondary. Power level: Minimum frequency range: 300 Hz. to 100 Khz. +/- 0.5 db @ 100 mw Frequency range @ +10 dbm is 200 Hz. to 100 Khz. +/- 0.5 db Frequency range @ +15 dbm is 200 Hz. to 100 Khz. +/- 0.5 db Frequency range @ +20 dbm is 300 Hz. to 100 Khz. +/- 0.5 db Frequency measurements with no D.C. current saturation. See data sheets for more detailed information. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Nominal Impedance - Nominal Resistance - Useful Impedance Range (Ohms) - (Ohms) - (Ohms) Primary - Secondary - Primary - Secondary - Pri./Sec. to Pri./Sec. 101D - 300 ct 600 ct 20.4 54 150/300 600/1200 101F - 600 ct 600 ct 44 52 300/300 1200/1200 101H - 1200 ct 600 ct 80 53 600/300 2400/1200 101J - 2500 ct 600 ct 150 54 1250/300 5000/1200 101P - 300 ct 50 ct 20.4 4.8 150/25 600/100 101R - 600 ct 50 ct 44 4.7 300/25 1200/100 101V - 2500 ct 50 ct 150.7 4.9 1250/25 5000/100
Request a Quote Datasheet
Description
Features Pin type, miniature size, P.C. board mount, net weight of only 0.1 oz. Rugged potted construction produces a completely sealed unit withstanding severe environmental conditions. Secondary may be used as primary and primary as secondary. Power level: Minimum frequency range: 300 Hz. to 100 Khz. +/- 0.5 db @ 100 mw Frequency range @ +10 dbm is 200 Hz. to 100 Khz. +/- 0.5 db Frequency range @ +15 dbm is 200 Hz. to 100 Khz. +/- 0.5 db Frequency range @ +20 dbm is 300 Hz. to 100 Khz. +/- 0.5 db Frequency measurements with no D.C. current saturation. See data sheets for more detailed information. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Nominal Impedance - Nominal Resistance - Useful Impedance Range (Ohms) - (Ohms) - (Ohms) Primary - Secondary - Primary - Secondary - Pri./Sec. to Pri./Sec. 101D - 300 ct 600 ct 20.4 54 150/300 600/1200 101F - 600 ct 600 ct 44 52 300/300 1200/1200 101H - 1200 ct 600 ct 80 53 600/300 2400/1200 101J - 2500 ct 600 ct 150 54 1250/300 5000/1200 101P - 300 ct 50 ct 20.4 4.8 150/25 600/100 101R - 600 ct 50 ct 44 4.7 300/25 1200/100 101V - 2500 ct 50 ct 150.7 4.9 1250/25 5000/100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Audio Transformers - Signal Level - 101H - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Audio Transformers - Signal Level
101H
Transformers - Audio Transformers - Signal Level 101H
Features Pin type, miniature size, P.C. board mount, net weight of only 0.1 oz. Rugged potted construction produces a completely sealed unit withstanding severe environmental conditions. Secondary may be used as primary and primary as secondary. Power level: Minimum frequency range: 300 Hz. to 100 Khz. +/- 0.5 db @ 100 mw Frequency range @ +10 dbm is 200 Hz. to 100 Khz. +/- 0.5 db Frequency range @ +15 dbm is 200 Hz. to 100 Khz. +/- 0.5 db Frequency range @ +20 dbm is 300 Hz. to 100 Khz. +/- 0.5 db Frequency measurements with no D.C. current saturation. See data sheets for more detailed information. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Nominal Impedance - Nominal Resistance - Useful Impedance Range (Ohms) - (Ohms) - (Ohms) Primary - Secondary - Primary - Secondary - Pri./Sec. to Pri./Sec. 101D - 300 ct 600 ct 20.4 54 150/300 600/1200 101F - 600 ct 600 ct 44 52 300/300 1200/1200 101H - 1200 ct 600 ct 80 53 600/300 2400/1200 101J - 2500 ct 600 ct 150 54 1250/300 5000/1200 101P - 300 ct 50 ct 20.4 4.8 150/25 600/100 101R - 600 ct 50 ct 44 4.7 300/25 1200/100 101V - 2500 ct 50 ct 150.7 4.9 1250/25 5000/100

Features

  • Pin type, miniature size, P.C. board mount, net weight of only 0.1 oz.
  • Rugged potted construction produces a completely sealed unit withstanding severe environmental conditions.
  • Secondary may be used as primary and primary as secondary.
  • Power level: Minimum frequency range: 300 Hz. to 100 Khz. +/- 0.5 db @ 100 mw
    • Frequency range @ +10 dbm is 200 Hz. to 100 Khz. +/- 0.5 db
    • Frequency range @ +15 dbm is 200 Hz. to 100 Khz. +/- 0.5 db
    • Frequency range @ +20 dbm is 300 Hz. to 100 Khz. +/- 0.5 db
    • Frequency measurements with no D.C. current saturation.
  • See data sheets for more detailed information.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Part No. - Nominal Impedance - Nominal Resistance - Useful Impedance Range
(Ohms) - (Ohms) - (Ohms)
Primary - Secondary - Primary - Secondary - Pri./Sec. to Pri./Sec.
101D - 300 ct 600 ct 20.4 54 150/300 600/1200
101F - 600 ct 600 ct 44 52 300/300 1200/1200
101H - 1200 ct 600 ct 80 53 600/300 2400/1200
101J - 2500 ct 600 ct 150 54 1250/300 5000/1200
101P - 300 ct 50 ct 20.4 4.8 150/25 600/100
101R - 600 ct 50 ct 44 4.7 300/25 1200/100
101V - 2500 ct 50 ct 150.7 4.9 1250/25 5000/100

Supplier's Site
Transformers - 101H - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
101H
Transformers 101H
AUDIO TX POTTED

AUDIO TX POTTED

Buy Now
Audio Transformers - HM2344-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
HM2344-ND
Audio Transformers HM2344-ND
1.2kCT Impedance Primary Ohms 600CT Impedance Secondary Ohms Audio Transformer 200Hz ~ 100kHz Through Hole

1.2kCT Impedance Primary Ohms 600CT Impedance Secondary Ohms Audio Transformer 200Hz ~ 100kHz Through Hole

Buy Now Datasheet
Shenzhen, China
Transformers - Audio Transformers
101H
Transformers - Audio Transformers 101H
TRANSFORMER AUDIO 1200CT/600CT

TRANSFORMER AUDIO 1200CT/600CT

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
101H
Audio Transformers / Signal Transformers 101H
Audio Transformers / Signal Transformers 100mw 1200 ct/600 ct PC BOARD MOUNT AUDIO

Audio Transformers / Signal Transformers 100mw 1200 ct/600 ct PC BOARD MOUNT AUDIO

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 101H 101H HM2344-ND 101H 101H
Product Name Transformers - Audio Transformers - Signal Level Transformers Audio Transformers Transformers - Audio Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Classic Transformers - 1750JA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
5 suppliers
Transformers - Audio Transformers - Signal Level - 106S - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - Audio Transformers - Signal Level - 149V - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
5 suppliers
Transformers - Audio Transformers - 125CSE - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers