Bourns, Inc. Circuit Protection - Fuses SF-2923HC50C-2

Description
Win Source Part Number: 1301963-SF-2923HC50C -2 Category: Circuit Protection>Fuses Series: SinglFuse™ SF-2923HC-C Package: Tape & Reel Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 60 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 300A Melting I2t: 1750 DC Cold Resistance: 0.0007 Ohms Standard Package: 1,000 Mounting: SMD (SMT) Package / Case: 2-SMD, J-Lead Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.287" L x 0.228" W x 0.157" H (7.30mm x 5.80mm x 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 50 A REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Mfr: Bourns Inc. Other Names: SF-2923HC50C-2TR,SF- 2923HC50C-2DKR,SF-29 23HC50C-2CT Base Product Number: SF-2923 Approval Agency: UL
Request a Quote Datasheet
Description
Win Source Part Number: 1301963-SF-2923HC50C -2 Category: Circuit Protection>Fuses Series: SinglFuse™ SF-2923HC-C Package: Tape & Reel Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 60 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 300A Melting I2t: 1750 DC Cold Resistance: 0.0007 Ohms Standard Package: 1,000 Mounting: SMD (SMT) Package / Case: 2-SMD, J-Lead Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.287" L x 0.228" W x 0.157" H (7.30mm x 5.80mm x 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 50 A REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Mfr: Bourns Inc. Other Names: SF-2923HC50C-2TR,SF- 2923HC50C-2DKR,SF-29 23HC50C-2CT Base Product Number: SF-2923 Approval Agency: UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - 1301963-SF-2923HC50C-2 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1301963-SF-2923HC50C-2
Circuit Protection - Fuses 1301963-SF-2923HC50C-2
Win Source Part Number: 1301963-SF-2923HC50C -2 Category: Circuit Protection>Fuses Series: SinglFuse™ SF-2923HC-C Package: Tape & Reel Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 60 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 300A Melting I2t: 1750 DC Cold Resistance: 0.0007 Ohms Standard Package: 1,000 Mounting: SMD (SMT) Package / Case: 2-SMD, J-Lead Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.287" L x 0.228" W x 0.157" H (7.30mm x 5.80mm x 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 50 A REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Mfr: Bourns Inc. Other Names: SF-2923HC50C-2TR,SF- 2923HC50C-2DKR,SF-29 23HC50C-2CT Base Product Number: SF-2923 Approval Agency: UL

Win Source Part Number: 1301963-SF-2923HC50C-2
Category: Circuit Protection>Fuses
Series: SinglFuse™ SF-2923HC-C
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 60 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 300A
Melting I2t: 1750
DC Cold Resistance: 0.0007 Ohms
Standard Package: 1,000
Mounting: SMD (SMT)
Package / Case: 2-SMD, J-Lead
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.287" L x 0.228" W x 0.157" H (7.30mm x 5.80mm x 4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 50 A
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: Bourns Inc.
Other Names: SF-2923HC50C-2TR,SF-2923HC50C-2DKR,SF-2923HC50C-2CT
Base Product Number: SF-2923
Approval Agency: UL

Buy Now Datasheet
Singapore, Singapore
50A Circuit Protection Fuse
139-SF-2923HC50C-2
50A Circuit Protection Fuse 139-SF-2923HC50C-2
FUSE BOARD MOUNT 50A 60VDC 2SMD Product overview: SF-2923HC50C-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-2923HC50C-2 can be used for catalog matching and distributor lookup.

FUSE BOARD MOUNT 50A 60VDC 2SMD Product overview: SF-2923HC50C-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-2923HC50C-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - SF-2923HC50C-2TR-ND - DigiKey
Thief River Falls, MN, United States
50A AC 60V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

50A AC 60V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

Buy Now Datasheet
Fuses - SF-2923HC50C-2DKR-ND - DigiKey
Thief River Falls, MN, United States
50A AC 60V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

50A AC 60V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

Buy Now Datasheet
Fuses - SF-2923HC50C-2CT-ND - DigiKey
Thief River Falls, MN, United States
50A AC 60V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

50A AC 60V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
SF-2923HC50C-2
Circuit Protection - Fuses SF-2923HC50C-2
FUSE BOARD MOUNT 50A 60VDC 2SMD

FUSE BOARD MOUNT 50A 60VDC 2SMD

Supplier's Site
Fuse, High Current, 50A, 2923; Fuse Current Bourns - 94AC9382 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, High Current, 50A, 2923; Fuse Current Bourns
94AC9382
Fuse, High Current, 50A, 2923; Fuse Current Bourns 94AC9382
FUSE, HIGH CURRENT, 50A, 2923; Fuse Current:50A; Product Range:SinglFuse SF-2923HC-C Series; Voltage Rating VAC:-; Voltage Rating V DC:60V; Blow Characteristic:High Inrush Current Withstand; Fuse Case Style:2923; Breaking Capacity RoHS Compliant: Yes

FUSE, HIGH CURRENT, 50A, 2923; Fuse Current:50A; Product Range:SinglFuse SF-2923HC-C Series; Voltage Rating VAC:-; Voltage Rating V DC:60V; Blow Characteristic:High Inrush Current Withstand; Fuse Case Style:2923; Breaking Capacity RoHS Compliant: Yes

Supplier's Site
Smd Fuse, High Inrush, 50A, 60Vdc, 2923; Fuse Current Bourns - 33AH9360 - Newark, An Avnet Company
Chicago, IL, United States
Smd Fuse, High Inrush, 50A, 60Vdc, 2923; Fuse Current Bourns
33AH9360
Smd Fuse, High Inrush, 50A, 60Vdc, 2923; Fuse Current Bourns 33AH9360
SMD FUSE, HIGH INRUSH, 50A, 60VDC, 2923; Fuse Current:50A; Blow Characteristic:High Inrush Current Withstand; Voltage Rating VAC:-; Voltage Rating VDC:60V; Fuse Case Style:2923 (7358 Metric); Breaking Capacity Current AC:- RoHS Compliant: Yes

SMD FUSE, HIGH INRUSH, 50A, 60VDC, 2923; Fuse Current:50A; Blow Characteristic:High Inrush Current Withstand; Voltage Rating VAC:-; Voltage Rating VDC:60V; Fuse Case Style:2923 (7358 Metric); Breaking Capacity Current AC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 1301963-SF-2923HC50C-2 139-SF-2923HC50C-2 SF-2923HC50C-2TR-ND SF-2923HC50C-2 94AC9382 33AH9360
Product Name Circuit Protection - Fuses 50A Circuit Protection Fuse Fuses Circuit Protection - Fuses Fuse, High Current, 50A, 2923; Fuse Current Bourns Smd Fuse, High Inrush, 50A, 60Vdc, 2923; Fuse Current Bourns
Mounting SMD (SMT) Surface Mount Solderable (Surface Mount Technology)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Voltage 60 volts 60 volts 60 volts
Rated Current 50 amps 50 amps 50 amps 50 amps 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 1A - 813ABC-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 2019-CCF1F5TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuses - 004110437 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 100 amps
View Details