Bourns, Inc. Fuses SF-2410FPA630W-2

Description
6.3A AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)
Request a Quote Datasheet
Description
6.3A AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 118-SF-2410FPA630W-2DKR-ND - DigiKey
Thief River Falls, MN, United States
6.3A AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

6.3A AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

Buy Now Datasheet
Fuses - 118-SF-2410FPA630W-2CT-ND - DigiKey
Thief River Falls, MN, United States
6.3A AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

6.3A AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

Buy Now Datasheet
Fuses - 118-SF-2410FPA630W-2TR-ND - DigiKey
Thief River Falls, MN, United States
6.3A AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

6.3A AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2410 (6125 Metric)

Buy Now Datasheet
Circuit Protection - Fuses - 1302015-SF-2410FPA630W-2 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1302015-SF-2410FPA630W-2
Circuit Protection - Fuses 1302015-SF-2410FPA630W-2
Win Source Part Number: 1302015-SF-2410FPA63 0W-2 Category: Circuit Protection>Fuses Series: SinglFuse™ SF-2410FPA-W Package: Tape & Reel Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 125 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 50A Melting I2t: 12.5 DC Cold Resistance: 0.01 Ohms Standard Package: 2,000 Mounting: SMD (SMT) Package / Case: 2410 (6125 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.240" L x 0.098" W x 0.085" H (6.10mm x 2.49mm x 2.16mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6.3 A REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Mfr: Bourns Inc. Other Names: 118-SF-2410FPA630W-2 TR,118-SF-2410FPA630 W-2CT,118-SF-2410FPA 630W-2DKR Approval Agency: cUL, UL

Win Source Part Number: 1302015-SF-2410FPA630W-2
Category: Circuit Protection>Fuses
Series: SinglFuse™ SF-2410FPA-W
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 125 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 12.5
DC Cold Resistance: 0.01 Ohms
Standard Package: 2,000
Mounting: SMD (SMT)
Package / Case: 2410 (6125 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.240" L x 0.098" W x 0.085" H (6.10mm x 2.49mm x 2.16mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6.3 A
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: Bourns Inc.
Other Names: 118-SF-2410FPA630W-2TR,118-SF-2410FPA630W-2CT,118-SF-2410FPA630W-2DKR
Approval Agency: cUL, UL

Buy Now Datasheet
Singapore, Singapore
6.3A Circuit Protection Fuse
139-SF-2410FPA630W-2
6.3A Circuit Protection Fuse 139-SF-2410FPA630W-2
FUSE BOARD MNT 6.3A 125VDC 2410 Product overview: SF-2410FPA630W-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6.3A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-2410FPA630W-2 can be used for catalog matching and distributor lookup.

FUSE BOARD MNT 6.3A 125VDC 2410 Product overview: SF-2410FPA630W-2 from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6.3A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-SF-2410FPA630W-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, Aec-Q200, Fast Act, 6.3A/125V, 2410 Rohs Compliant Bourns - 69AH2283 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Aec-Q200, Fast Act, 6.3A/125V, 2410 Rohs Compliant Bourns
69AH2283
Fuse, Aec-Q200, Fast Act, 6.3A/125V, 2410 Rohs Compliant Bourns 69AH2283
FUSE, AEC-Q200, FAST ACT, 6.3A/125V, 2410 ROHS COMPLIANT: YES

FUSE, AEC-Q200, FAST ACT, 6.3A/125V, 2410 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Circuit Protection - Fuses - SF-2410FPA630W-2 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
SF-2410FPA630W-2
Circuit Protection - Fuses SF-2410FPA630W-2
FUSE BOARD MNT 6.3A 125VDC 2410

FUSE BOARD MNT 6.3A 125VDC 2410

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 118-SF-2410FPA630W-2DKR-ND 1302015-SF-2410FPA630W-2 139-SF-2410FPA630W-2 69AH2283 SF-2410FPA630W-2
Product Name Fuses Circuit Protection - Fuses 6.3A Circuit Protection Fuse Fuse, Aec-Q200, Fast Act, 6.3A/125V, 2410 Rohs Compliant Bourns Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) SMD (SMT) Surface Mount
Approvals / Standards UL RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 1A - 813MSL-1 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
SMD 1.25A 24V Circuit Protection Fuse - 139-CCP2B25TTE - ERSAELECTRONICS PTE. LTD.
Specs
Mounting SMD (SMT)
Approvals / Standards RoHS
Rated Current 1.25 amps
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuses - 486-0031.8374DKR-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details