Bourns, Inc. Fuse, Fast Acting, 2.5A, 2410; Fuse Current Bourns SF-2410FP250T-2

Description
FUSE, FAST ACTING, 2.5A, 2410; Fuse Current:2.5A; Product Range:SinglFuse SF-2410FP-T Series; Voltage Rating VAC:125V; Voltage Rating V DC:32V; Blow Characteristic:Fast Acting; Fuse Case Style:2410; Breaking Capacity Current AC:50A; RoHS Compliant: Yes
Datasheet
Description
FUSE, FAST ACTING, 2.5A, 2410; Fuse Current:2.5A; Product Range:SinglFuse SF-2410FP-T Series; Voltage Rating VAC:125V; Voltage Rating V DC:32V; Blow Characteristic:Fast Acting; Fuse Case Style:2410; Breaking Capacity Current AC:50A; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Fast Acting, 2.5A, 2410; Fuse Current Bourns - 26AH0063 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Fast Acting, 2.5A, 2410; Fuse Current Bourns
26AH0063
Fuse, Fast Acting, 2.5A, 2410; Fuse Current Bourns 26AH0063
FUSE, FAST ACTING, 2.5A, 2410; Fuse Current:2.5A; Product Range:SinglFuse SF-2410FP-T Series; Voltage Rating VAC:125V; Voltage Rating V DC:32V; Blow Characteristic:Fast Acting; Fuse Case Style:2410; Breaking Capacity Current AC:50A; RoHS Compliant: Yes

FUSE, FAST ACTING, 2.5A, 2410; Fuse Current:2.5A; Product Range:SinglFuse SF-2410FP-T Series; Voltage Rating VAC:125V; Voltage Rating V DC:32V; Blow Characteristic:Fast Acting; Fuse Case Style:2410; Breaking Capacity Current AC:50A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 26AH0063
Product Name Fuse, Fast Acting, 2.5A, 2410; Fuse Current Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

3 Wire Grounding In Line GFCI, 5-20P Manual Reset - G1220CM - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Suppressors - Four-Channel Electrostatic Discharge Suppressor Series - MSA34A03T1V1 -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details
Varistors - 2416781 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
Supply Voltage (VS) 390 volts
View Details