7A AC 24V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
7A AC 24V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
7A AC 24V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
FUSE, SMD, 7A, TIME DELAY, 1206; Fuse Current:7A; Product Range:SinglFuse SF-1206SPxxxM Series; Voltage Rating VAC:-; Voltage Rating V DC:24V; Blow Characteristic:Time Delay; Fuse Case Style:1206; Breaking Capacity Current AC:-; RoHS Compliant: Yes
FUSE BOARD MOUNT 7A 24VDC 1206
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | SF-1206SP700M-2TR-ND | 56AC6512 | SF-1206SP700M-2 |
| Product Name | Fuses | Fuse, Smd, 7A, Time Delay, 1206; Fuse Current Bourns | Circuit Protection - Fuses |
| Fuse Type | PC Board | ||
| Mounting | Solderable (Surface Mount Technology) | ||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Rated Breaking Capacity | 60 amps | 60 amps |